Vecto Mini Speaker

Following on from the successful Vecto speaker, Veho has designed a new water resistant speaker to add to the collection called the Vecto Mini.

The small rugged and lightweight design of the Vecto Mini allows you to take it almost anywhere and makes it the perfect accessory for any sport or outdoor enthusiast.

The Vecto Mini has a 6 watt (2 x 3W) output and comes with built-in Bluetooth to allow you to wirelessly stream your music from any Bluetooth device such as a smartphone, tablet or MP3 player. You can also control the track and volume directly from the speaker.

The Vecto Mini has been given an IP64 rating, which means that your speaker will be protected from total dust ingress and protected from water spray from any direction, making this speaker ideal for camping, festivals, trekking, sailing, the beach, picnics or lazing by the pool.

The Vecto Mini packs a 700mAh battery which is capable of 4 hours continuous Bluetooth playback or 8 hours of line-in music playback, and only takes 90mins to charge.

The Vecto Mini also ships with a handy clip on karabiner, a USB charging cable & a line-in cable.

Manufacturer Part Number
VXS003VM
EAN/UPC
0040232885853,040232885853
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speaker Output: 2 x 3 Watt
Battery Capacity: 700 mAh
Battery Charge Time: 1.5 Hours
Play Time (Bluetooth): 4 Hours
Play Time (Line-In): 8 Hours
Bluetooth Range: 15 Metres
Bluetooth Version: 3.0
Bluetooth Support: A2DP, AVRCP
Waterproof Rating: IP64