NetShelter WX 12U Wall Mount Cabinet

IT enclosures designed for specific environments and applications

Manufacturer Part Number
AR112
EAN/UPC
0731304317289,731304317289
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical

  • Net Weight 18.28 KG
  • Maximum Height 620.00 mm
  • Maximum Width 599.00 mm
  • Maximum Depth 599.00 mm
  • Shipping Weight 23.13 KG
  • Shipping Height 293.00 mm
  • Shipping Width 688.00 mm
  • Shipping Depth 683.00 mm
  • Weight Capacity (static load) 90.91 KG
  • Minimum Mounting Depth 427.00 mm
  • Maximum Mounting Depth 528.00 mm
  • Rack Height 12U
  • Rack Width 19"
  • Color Black

Conformance

  • Standard Warranty 5 year repair or replace
  • Standards EIA-310-E

Sustainable Offer Status

  • RoHS Compliant
  • REACH REACH: Contains No SVHCs