NetShelter WX Fan Module

Manufacturer Part Number
AR8213
EAN/UPC
0731304312130,731304312130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Input

Nominal Input Voltage: 115V

Input Frequency: 60 Hz

Input Connections: IEC-320 C14 :

Cord Length: 6 feet (1.80 meters)

Physical

Net Weight: 5.95 lbs. (2.70 kg)

Maximum Height: 1.70 inches (43 mm)

Maximum Width: 19.00 inches (483 mm)

Maximum Depth: 5.20 inches (132 mm)

Shipping Weight: 6.60 lbs. (2.99 kg)

Shipping Height: 4.66 inches (118 mm)

Shipping Width: 22.80 inches (579 mm)

Shipping Depth: 8.10 inches (206 mm)

Color: Black

Conformance

Regulatory Approvals: UL 507

Standard Warranty: 2 year (manufacturer's defect)

Sustainable Offer Status

RoHS: Compliant

REACH: REACH: Contains No SVHCs