Luminosity DSLR Zoom Holster

Building upon the sleek and sporty Luminosity photo line comes a holster that grows with your collection of gear. Protect your DSLR camera with attached lens in the easily accessible, top loading compartment. Want to shoot with a larger lens instead? Simply unzip bottom zipper and case expands 3" to store camera with up to 70-200mm lens across body or by the top grab handle.

Manufacturer Part Number
DSH-102BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Size  8.1 x 5.5 x 11.4 in
  • Fits devices  4.3 x 4.7 x 10 in
  • Weight  0.97 lb
  • Materials  Nylon
  • Warranty  25 years
  • Color  Black