Store 'n' Go OTG Micro 64GB

The Store'n'Go OTG Micro Drive is an extremely compact and lightweight portable storage media which is designed for OTG enabled smartphones and tablets. It is equipped with high speed USB 3.0 and micro USB dual interface. Without having to download additional software, it provides users great convenience for storing and sharing digital content between all compatible devices.

Manufacturer Part Number
49827
EAN/UPC
4007249498274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Dimension: 28.55 x 14.9 x 5.4mm (L x W x H)
  • Weight: 3.6 grams
  • Format: FAT 32
  • Read Speed: up to 110MB/sec