XZ350CU Widescreen LCD Monitor

Curved Immersion
The Acer XZ 35" Curved Display with UltraWide FHD (2560 x 1080) resolution offers the sharpest picture quality and provides a perfect picture with a broader view. This monitor presents stunning, lifelike images with an amazing level of detail that makes games more exciting and movies truly cinematic. Enjoy reliable performance for the simplest tasks to the most demanding working environments.

The curved screen panel and frameless screen wraps you in a world of entertainment with every corner of the screen at the same distance from your eyes for a uniform viewing experience without blind spots. The UltraWide 21:9 aspect ratio presents a more immersive experience with a wider field of view which brings a
better movie and game experience compared to a flat display of the same size.



Manufacturer Part Number
UM.CX0AA.001
EAN/UPC
0888863221608,888863221608
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_ Model: XZ350CU
  • Fg_Description: XZ350CU bmijphz 35C 21:9 4ms 100000000:1 Max(ACM) 300nits LED 1xHDMI 1xHDMI(MHL) 1xDisplayport 1DP out SPK USB 3.0 Hub Height adj. US PA PA MPRII Black H.cable x1 DP.cable x1 U.cable 3.0 x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 300nits
  • Certifications: None
  • Color: Black
  • Common Parts: VGA Cable
  • Display Format: 0.88125
  • Displayport Cable:
  • 1 x Displayport Cable
  • Feature set: None
  • GridVista: N
  • HDMI Cable:
  • 1 x HDMI Cable
  • Height adj + Rotation: Height adj.
  • I/O SKU: 1H+1MHL+1DP+1DP out+SPK
  • KB: N
  • MS: N
  • Model Name: XZ350CU
  • Model name on Carton Label: XZ350CU
  • Panel Size: 35C
  • Panel Surface: None Glare
  • Power Cord:
  • Power Cord
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 4ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: USB Hub 3.0 (1up 4down)
  • Version: Black+1xHDMI 1xHDMI(MHL) 1xDisplayport 1DP out SPK+USB 3.0 Hub
  • Version on Rating Label: XZ350CU bmijphz
  • Warranty Card: AAC
  • USB Cable:
  • 1 x USB3.0 Cable
  • Adapter/Qty: None
  • Colors: Black
  • NS: PA