SuperChassis 113MFAC2-R606CB

Manufacturer Part Number
CSE-113MFAC2-R606CB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CSE-113MFAC2-R606CB

  • SuperChassis 113MFAC2-R606CB (Black)
Form Factor

1U chassis for motherboard support size of ATX 12" x 10"

Processor Support

Dual and Single Intel® and AMD processors

Dimensions

Height:
  • 1.7" (43mm)

Width:
  • 17.2" (437mm)

Depth:
  • 19.98" (507mm)

Packaging:
  • 24'' (W) x 8.3''(H) 30'' (L)

Gross Weight:
  • 33 lb (14.97 kg)

Available Colors:
  • black
Expansion Slots

1 full-height & full-length expansion slot(s)

Peripheral Drives

1 x Optional slim DVD-ROM drive bay

Drive Bays

Hot-swap: 8 x 2.5" hot-swap SAS/SATA drive bay

Front Panel

Buttons:
  • Power On/Off button
  • System Reset Button

LEDs: 
  • 2 Network Activity LEDs
  • HDD activity LED
  • Power Status LED
  • Unit Identification (UID) LED

Motherboard(s) for CSE-113MFAC2-R606CB

X10DRL-C
X10DRL-CT
X10DRL-iT
X10SRH-CF
X10SRH-CLN4F

Server(s) for SC113MFAC2-R606CB

1028R-MCTR

System Cooling

Fans:
  • 4x 40x28mm PWM fan
  • 2x fans for AOC cooling
System Monitoring

Chassis intrusion switch

Operating Environment (System)

Operating Temperature Range:
  • 5°C ~ 35°C (41°F ~ 95°F)
Non-Operating Temperature Range:
  • -40°C ~ 60°C (-40°F ~ 140°F)
Operating Relative Humidity Range:
  • 8% ~ 90% (non-condensing)
Non-Operating Relative Humidity Range:
  • 5% - 95% (non-condensing)
Power Supply with Power Distributor

600W Redundant High-Efficiency Power Supplies w/Power Distributor, PMBus 1.2, I2C, and PFC

AC Input:
  • 100-240V, 50-60Hz, 7.5-3.0A
DC Output:
  •   +5V standby: 3A
  •   +12V: 50A
Certification: Platinum Certified

Regulatory (Power Supply)

Power Supply Safety / EMC:
  • USA - UL listed, FCC
  • Canada - CUL listed
  • Germany - TUV Certified
  • Europe/CE Mark
  • EN 60950/IEC 60950-Compliant