4-Bay Mobile Rack Backplane for 2.5in SATA/SAS Drives

Hot swap with ease by installing four SSDs/HDDs into one 5.25in bay. Now it’s easy to drive share and enhance the storage capabilities of your server or PC. This mobile rack backplane lets you install four 2.5in SATA or SAS solid-state or hard disk drives into a single 5.25in bay and quickly hot swap them between systems. It’s ideal for systems integrators and administrators who are looking for flexible management of their data storage.

Designed for durability and trouble-free use

The mobile rack backplane is engineered to protect your valuable data and provide reliable performance. The aluminum housing is designed for enhanced heat dissipation, while two 40mm fans improve air flow to minimize heat build-up and ensure optimum operating temperature.

The backplane can be mounted either vertically or horizontally, for error-free tray insertion and maximum compatibility with servers or desktop computers.You can lock the removable steel trays in place, providing an enhanced level of drive protection.  The Non-Scratch SATA (NSS) connector provides a high 50,000+ insertion rating, your assurance of long-lasting performance of both the drives and the bay.

Convenient, interchangeable drive trays

Many fast-paced work environments require drives to be removed regularly. Hot swap between systems quickly, without shutting down, with the convenient backplane.

The included drive trays are interchangeable, working with both the 4-bay backplane and the single-bay backplane (SATSASBP125) so you can hot swap between systems for easy file access.

Compatible with a wide range of drives

Designed for versatile use, the backplane supports an extensive range of both SATA or SAS based HDDs and SSDs, from 5 to 15mm in height.

To maximize the performance of your drives, the mobile rack supports SAS II and SATA III performance for transfer speeds up to 6 Gbps when paired with a compatible controller. The backplane also works with your preferred RAID controller or Hyper Duo™ controller to produce a high-performance or redundant storage solution.

The SATSASBP425 backplane is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
SATSASBP425
EAN/UPC
0065030859837,065030859837
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Compatible Drive Types (Type and Rate): SAS & SATA
Drive Installation: Removable
Drive Size: 2.5in
Fan Bearing Type: Sleeve Bearing
Fan(s): Yes
Fans: 2 - 40 mm
Interface:
SATA
SAS
Key Lock: Yes
Number of 2.5 inch bays: 4
Number of Drives: 4
Supported Drive Height(s):
5mm
9.5mm
12.5mm
15mm
Performance
Hot Swap Capability: Yes
Insertion Rating: 50,000
Max Drive Capacity: Tested with hard drives up to 2TB at 7200 RPM
Maximum Data Transfer Rate: 6 Gbps
MTBF: 30,000
Noise Level: 20 dBA
Port Multiplier: No
Type and Rate: SATA III (6 Gbps)
Connector(s)
Drive Connectors: 4 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 4 - SATA (7 pin; Data) Receptacle
Other Interface(s): 1 - LP4 (4 pin; Molex Large Drive Power) Female
Special Notes / Requirements
Note: Flammability rating: UL94 - V0
Physical Characteristics
Color: Black
Enclosure Type: Aluminum and Steel
Max Drive Height: 0.6 in [15 mm]
Product Height: 1.7 in [42 mm]
Product Length: 6 in [151.5 mm]
Product Weight: 26.1 oz [740 g]
Product Width: 5.7 in [146 mm]
Indicators
LED Indicators:
4 - Drive power and activity LED
1 - Fan activity
Environmental
Humidity: 5%~65% RH
Operating Temperature: 0°C to 55°C (23°F to 95°F)
Storage Temperature: -20°C to 55°C (-4°F to 131°F)
Packaging Information
Shipping (Package) Weight: 26.1 oz [740 g]
What's in the Box
Included in Package:
1 - 4-bay SATA/SAS hard backplane
2 - drive tray keys
4 - 2.5" drive trays
4 - 18" SATA data cables
2 - SATA to Molex power adapters
20 - drive mounting screws
8 - backplane mounting screws
1 - quick start guide