Mini Displayport 1.2 to VGA M/F

Tripp Lite's P137-06N-VGA-V2 Mini-DisplayPort v1.2 to VGA Active Adapter Converter allows you to connect a computer with a Mini-DisplayPort or Thunderboltâ„¢ connection to a VGA monitor. Ideal for Thunderboltâ„¢ /Mini DisplayPort equipped laptops, Chromebooks, MacBooks and Microsoft Surface. Mac 10.11, Windows 10 Compatible. DisplayPort v1.2 doubles the previous version bandwidth of 8.64 Gbps to 17.28 Gbps in High Bit Rate (HBR2) mode, which allows increased resolutions, higher refresh rates, and greater color depth. Supports VGA computer video resolutions up to 1920 x 1200 and HD resolutions up to 1080p. Unlike passive adapters, Active adapters convert both Single-Mode and Dual Mode (DP++) DisplayPort output. It is ideal for use with graphics cards, such as AMD Eyefinity, that do not output Dual Mode (DP++) signals.

Manufacturer Part Number
P137-06N-VGA-V2
EAN/UPC
0037332187543,037332187543
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 0.15
Cable Length (in.): 6

PHYSICAL

Color: White

CONNECTIONS

Connector A: MINI DISPLAYPORT (MALE)
Connector B: HD15 (FEMALE)

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty