Mini Displayport 1.2 to DVI M/F

Tripp Lite's P137-06N-DVI-V2 Min-DisplayPort v1.2 to DVI Active Adapter Converter allows you to connect a computer with a Mini-DisplayPort (or Thunderboltâ„¢ ) port to a DVI monitor. Ideal for Thunderboltâ„¢ /Mini DisplayPort equipped laptops, Chromebooks, MacBooks, and Microsoft Surface. Mac 10.11, Windows 10 Compatible. Also Ideal for displaying video on a large monitor or digital sign, this adapter supports high-definition video resolutions up to 1920 x 1080 (1080p). It converts both Single-Mode and Dual-Mode (DP++) Mini DisplayPort output, and is perfect for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.

Manufacturer Part Number
P137-06N-DVI-V2
EAN/UPC
0037332187536,037332187536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 0.15
Cable Length (in.): 6

PHYSICAL

Color: White

CONNECTIONS

Connector A: MINI DISPLAYPORT (MALE)
Connector B: DVI-I DUAL-LINK (FEMALE) (WIRED TO DVI-D SINGLE-LINK)

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty