SmartOnline SU750RTXL2UN 750VA Tower/Rack Mountable

750VA online, double-conversion UPS system for critical server, network and telecommunications equipment. 2U rackmount form factor with an installed depth of only 13.5 inches. Extended runtime available with optional BP24V15RT2U (limit 1), BP24V28-2U (limit 1), BP24V70-3U (multi-pack compatible) and BP24V36-2US (multi-pack compatible) external battery packs. Full-time sine wave 100, 110 or 120V output with +/-2% voltage regulation. Online, double-conversion Uninterruptible Power Supply (UPS) actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 65V and overvoltages to 150. NEMA 5-15P input plug; NEMA 5-15R output receptacles. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and pre-installed WEBCARDLX Network Interface. Built-in DB9 port offers both enhanced RS-232 enabled monitoring data, plus contact closure monitoring ability. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. PowerAlert monitoring software is available via free download. Emergency Power Off (EPO) interface. Integrated two-bank PDU switching supports load shedding and remote reboot of connected equipment. 3-stage metered current monitoring and battery charge status LEDs. LED display panel easily rotates for viewing in rackmount or tower configurations. Dataline surge suppression for dialup, DSL or network Ethernet connection. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories included; 2-9USTAND tower kit and 2POSTRMKITWM 2-post rack & wallmount accessories available. Field-replaceable, hot-swappable internal batteries and external battery packs.$250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).

Manufacturer Part Number
SU750RTXL2UN
EAN/UPC
0037332190758,037332190758
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Output Volt Amp Capacity (VA): 750
Output Watt Capacity (Watts): 600
Power Factor: 0.8
Crest Factor: 3:1
Nominal Output Voltage(s) Supported: 100V; 110V; 120V
Nominal Voltage Details: 120V default
Frequency Compatibility: 50 / 60 Hz
Frequency Compatibility Details: Output frequency matches input nominal on startup, defaults to 60 Hz on cold-start
Output Voltage Regulation (Line Mode): +/- 2%
Output Voltage Regulation (Battery Mode): +/- 2%
Output Receptacles: (6) 5-15R
Load Management Receptacles: Two switchable single-outlet 5-15R load banks
Output AC Waveform (AC Mode): Pure Sine wave
Output AC Waveform (Battery Mode): Pure Sine wave


INPUT

Rated input current (Maximum Load): 8.6A
Nominal Input Voltage(s) Supported: 100V AC; 110V AC; 120V AC
UPS Input Connection Type: 5-15P
Input Circuit Breakers: 15A
UPS Input Cord Length (ft.): 6
Recommended Electrical Service: 15A 120V
Input Phase: Single-Phase


BATTERY

Full Load Runtime (min.): 4 min. (600w)
Half Load Runtime (min.): 11 min. (300w)
Expandable Battery Runtime: Extended runtime supported via optional external battery packs
External Battery Pack Compatibility: BP24V15RT2U(limit 1); BP24V28-2U(limit 1);BP24V70-3U(multi-pack compatible); BP24V36-2US(multi-pack compatible)
DC System Voltage (VDC): 24
Battery Recharge Rate (Included Batteries): Less than 6 hours from 10% to 80% (typical, full load discharge)
Internal UPS Replacement Battery Cartridge: RBC92-2U
Battery Access: Front panel battery access door
Battery Replacement Description: Hot-swappable, user replaceable batteries
Expandable Runtime: Yes


VOLTAGE REGULATION

Voltage Regulation Description: Online, double-conversion power conditioning
Overvoltage Correction: 2% output voltage regulation during overvoltages to 150
Undervoltage Correction: 2% output voltage regulation during undervoltages to 80
Severe Undervoltage Correction: 2% output voltage regulation during undervoltages to 65 (under 70% load only)


USER INTERFACE, ALERTS & CONTROLS

Switches: 2 Switches control off/on power status and alarm-cancel/self-test operation
Alarm Cancel Operation: Power-fail alarm can be silenced using alarm-cancel switch
Audible Alarm: Audible alarm indicates UPS startup, power-failure, low-battery, overload, UPS fault and remote shutdown conditions
LED Indicators: 14 LEDs indicate line power, online mode, bypass mode, on-battery, overload, battery low, replace battery and fault status information; 4-LED meter displays load and battery charge levels; LED panel rotates for viewing in rack/tower formats


SURGE / NOISE SUPPRESSION

UPS AC Suppression Joule Rating: 480
UPS AC Suppression Response Time: Instantaneous
UPS Dataline Suppression: 1 line TEL/DSL (1 in / 1 out); 10/100Base T Ethernet
EMI / RFI AC Noise Suppression: Yes


PHYSICAL

Included Mounting Accessory Description: 4 post rackmount installation accessories included
Installation Form Factors Supported with Optional Accessories: 2 post rackmount(2POSTRMKITWM); Wallmount(2POSTRMKITWM); Tower(2-9USTAND)
Primary Form Factor: Rackmount
UPS Power Module Dimensions (hwd, in.): 3.5 x 17.5 x 13.5
Rack Height (U Spaces): 2
Minimum Required Rack Depth (inches): 16.5
UPS Power Module Weight (lbs.): 29
UPS Shipping Dimensions (hwd / in.): 9.5 x 20 x 24
Shipping Weight (lbs.): 41
Cooling Method: Fan
UPS Housing Material: Steel


ENVIRONMENTAL

Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius
Relative Humidity: 0 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 304.8
Battery Mode BTU / Hr. (Full Load): 332.1
AC Mode Efficiency Rating (100% Load): 87%


COMMUNICATIONS

Communications Interface: Contact closure; DB9 Serial; EPO (emergency power off); Pre-installed network card; Slot for SNMP/Web interface; USB (HID enabled)
Network Monitoring Port Description: Includes PRE-INSTALLED SNMPWEBCARD; Supports detailed monitoring of UPS and site power conditions; DB9 port supports RS232 and contact closure communications
PowerAlert Software: Included
Communications Cable: USB and DB9 cabling included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications


LINE / BATTERY TRANSFER

Transfer Time: No transfer time (0 ms.) in online, double-conversion mode
Low Voltage Transfer to Battery Power (Setpoint): 80V (100% load), 65V ( <70% load)
High Voltage Transfer to Battery Power (Setpoint): 150


SPECIAL FEATURES

Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
High Availability UPS Features: Automatic inverter bypass; Hot swappable batteries
Green Energy-Saving Features: Individually controllable load banks


CERTIFICATIONS

UPS Certifications: Tested to UL1778 (USA); Tested to CSA (Canada); Meets FCC Part 15 Category B (EMI)


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $250,000 Ultimate Lifetime Insurance