Tripp Lite SMART750RM1U 750VA /.75kVA / 600 watt line interactive, sine wave UPS system offers complete power protection for critical network applications in a highly efficient 1U total rack/tower configuration. Network management interfaces support communications via USB port, DB9 serial port and pre-installed WEBCARDLX network management interface card. The Java-free HTML5-based WEBCARDLX interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. Line interactive voltage regulation, network-grade surge suppression and long-lasting sine wave AC output during blackouts make this UPS ideal for advanced networking applications in datacenters, computer rooms and network closets.
Note:
Specifications
OUTPUT
Output Volt Amp Capacity (VA): 750
Output Watt Capacity (Watts): 600
Power Factor: 0.8
Nominal Output Voltage(s) Supported: 110V; 115V; 120V
Nominal Voltage Details: 120v nominal output in battery mode
Frequency Compatibility: 60 Hz
Output Voltage Regulation (Line Mode): -21%, +8%
Output Voltage Regulation (Battery Mode): +/- 5%
Output Receptacles: (6) 5-15R
Load Management Receptacles: Two switchable single-outlet 5-15R load banks
Output AC Waveform (AC Mode): Sine wave
Output AC Waveform (Battery Mode): Pure Sine wave
INPUT
Rated input current (Maximum Load): 7A
Nominal Input Voltage(s) Supported: 120V AC
UPS Input Connection Type: 5-15P
Input Circuit Breakers: 15A
Recommended Electrical Service: 15A 120V
Input Cord Length (ft.): 10
Input Phase: Single-Phase
BATTERY
Full Load Runtime (min.): 4.9 min. (600w)
Half Load Runtime (min.): 13.2 min. (300w)
DC System Voltage (VDC): 24
Battery Recharge Rate (Included Batteries): Less than 4 hours from 10% to 90% (typical, full load discharge)
Internal UPS Replacement Battery Cartridge: RBC64-1U
Battery Access: Front panel battery access door
Battery Replacement Description: Hot-swappable, user replaceable batteries
Expandable Runtime: No
VOLTAGE REGULATION
Voltage Regulation Description: Automatic voltage regulation (AVR) maintains line power operation with an input voltage range of 83 to 147
Overvoltage Correction: Input voltages between 128 and 147 are reduced by 12%
Undervoltage Correction: Input voltages between 83 and 107 are boosted by 14%
USER INTERFACE, ALERTS & CONTROLS
Switches: 2 Switches control off/on power status and alarm-cancel/self-test operation
Alarm Cancel Operation: Power-fail alarm can be silenced using alarm-cancel switch; once silenced, alarm will re-sound to indicate low-battery status
Audible Alarm: Audible alarm indicates power-failure, overload and low-battery conditions
LED Indicators: 5 LEDs indicate line power, battery power, overload, voltage regulation and battery low/replace status
SURGE / NOISE SUPPRESSION
UPS AC Suppression Joule Rating: 450 joules
UPS AC Suppression Response Time: Instantaneous
EMI / RFI AC Noise Suppression: Yes
PHYSICAL
Included Mounting Accessory Description: Included mounting brackets support 2 and 4 post rackmount installation; Optional 4POSTRAILKIT1U is available for additional support in 4 post rackmount applications
Primary Form Factor: Rackmount
UPS Power Module Dimensions (hwd, in.): 1.75 x 17.5 x 16.75
Rack Height (U Spaces): 1
Minimum Required Rack Depth (inches): 19.8
UPS Power Module Weight (lbs.): 30
UPS Shipping Dimensions (hwd / in.): 6.2 x 23.5 x 22.5
Shipping Weight (lbs.): 34
Cooling Method: Fan
UPS Housing Material: Steel
ENVIRONMENTAL
Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius
Relative Humidity: 0 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 39
AC Mode Efficiency Rating (100% Load): 98%
COMMUNICATIONS
Communications Interface: DB9 Serial; EPO (emergency power off); Pre-installed network card; Slot for SNMP/Web interface; USB
Network Monitoring Port Description: Includes PRE-INSTALLED SNMPWEBCARD; Supports detailed monitoring of UPS and site power conditions
PowerAlert Software: Included
Communications Cable: USB and DB9 cabling included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications
LINE / BATTERY TRANSFER
Transfer Time: 5 milliseconds AC to DC; 1 millisecond DC to AC
Low Voltage Transfer to Battery Power (Setpoint): 83
High Voltage Transfer to Battery Power (Setpoint): 147
SPECIAL FEATURES
Grounding Lug: Back panel grounding lug
Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
High Availability UPS Features: Hot swappable batteries
Green Energy-Saving Features: Individually controllable load banks
CERTIFICATIONS
UPS Certifications: Tested to UL1778 (USA); Tested to CSA (Canada); Tested to NOM (Mexico); Meets FCC Part 15 Category A (EMI)
WARRANTY
Product Warranty Period (Worldwide): 2-year warranty, 3 year with registration. Note:Registration is required for 3-year warranty.
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $250,000 Ultimate Lifetime Insurance