The SMART1000RM1UN SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up data centers, VoIP systems and network closets, the SMART1000RM1UN switches to 1kVA/800W battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.
Two of the six NEMA 5-15R outlets may be switched off remotely to reboot equipment or shed nonessential loads to maximize battery backup time for mission-critical equipment. The internal battery provides 14 minutes of support at half load (400W) and four minutes at full load (800W).
The Java-free HTML5-based WEBCARDLX interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.
Automatic voltage regulation (AVR) maintains 120V nominal output over an input range of 83V to 147V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage.
Note:
Specifications
OUTPUT
Output Volt Amp Capacity (VA): 1000
Output kVA Capacity (kVA): 1
Output Watt Capacity (Watts): 800
Power Factor: 0.8
Nominal Output Voltage(s) Supported: 110V; 115V; 120V
Nominal Voltage Details: 120v nominal output in battery mode
Frequency Compatibility: 60 Hz
Output Voltage Regulation (Line Mode): -21%, +8%
Output Voltage Regulation (Battery Mode): +/- 5%
Output Receptacles: (6) 5-15R
Load Management Receptacles: Two switchable single-outlet 5-15R load banks
Output AC Waveform (AC Mode): Sine wave
Output AC Waveform (Battery Mode): Pure Sine wave
INPUT
Rated input current (Maximum Load): 9.2A
Nominal Input Voltage(s) Supported: 120V AC
UPS Input Connection Type: 5-15P
Input Circuit Breakers: 15A
Recommended Electrical Service: 15A 120V
Input Cord Length (ft.): 10
Input Phase: Single-Phase
BATTERY
Full Load Runtime (min.): 4 min. (800w)
Half Load Runtime (min.): 14 min. (400w)
DC System Voltage (VDC): 24
Battery Recharge Rate (Included Batteries): Less than 4 hours from 10% to 90% (typical, full load discharge)
Internal UPS Replacement Battery Cartridge: RBC69-1U
Battery Access: Front panel battery access door
Battery Replacement Description: Hot-swappable, user replaceable batteries
Expandable Runtime: No
VOLTAGE REGULATION
Voltage Regulation Description: Automatic voltage regulation (AVR) maintains line power operation with an input voltage range of 83 to 147
Overvoltage Correction: Input voltages between 128 and 147 are reduced by 12%
Undervoltage Correction: Input voltages between 83 and 107 are boosted by 14%
USER INTERFACE, ALERTS & CONTROLS
Switches: 2 Switches control off/on power status and alarm-cancel/self-test operation
Alarm Cancel Operation: Power-fail alarm can be silenced using alarm-cancel switch; once silenced, alarm will re-sound to indicate low-battery status
Audible Alarm: Audible alarm indicates power-failure, overload and low-battery conditions
LED Indicators: 5 LEDs indicate line power, battery power, overload, voltage regulation and battery low/replace status
SURGE / NOISE SUPPRESSION
UPS AC Suppression Joule Rating: 450 joules
EMI / RFI AC Noise Suppression: Yes
AC Suppression Response Time: Instantaneous
PHYSICAL
Included Mounting Accessory Description: Included mounting brackets support 2 and 4 post rackmount installation; Optional 4POSTRAILKIT1U is available for additional support in 4 post rackmount applications
Primary Form Factor: Rackmount
UPS Power Module Dimensions (hwd, in.): 1.75 x 17.5 x 16.75
Rack Height (U Spaces): 1
Minimum Required Rack Depth (inches): 19.8
UPS Power Module Weight (lbs.): 32
UPS Shipping Dimensions (hwd / in.): 6.2 x 23.5 x 22.5
Shipping Weight (lbs.): 36
Cooling Method: Fan
UPS Housing Material: Steel
ENVIRONMENTAL
Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius
Relative Humidity: 0 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 138.9
Battery Mode BTU / Hr. (Full Load): 477.7
AC Mode Efficiency Rating (100% Load): 99%
COMMUNICATIONS
Communications Interface: DB9 Serial; EPO (emergency power off); Pre-installed network card; Slot for SNMP/Web interface; USB
Network Monitoring Port Description: Includes PRE-INSTALLED SNMPWEBCARD. Supports detailed monitoring of UPS and site power conditions
PowerAlert Software: Included
Communications Cable: USB and DB9 cabling included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications
LINE / BATTERY TRANSFER
Transfer Time: 5 milliseconds AC to DC; 1 millisecond DC to AC
Low Voltage Transfer to Battery Power (Setpoint): 83
High Voltage Transfer to Battery Power (Setpoint): 147
SPECIAL FEATURES
Grounding Lug: Back panel grounding lug
Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
High Availability UPS Features: Hot swappable batteries
Green Energy-Saving Features: Greater than 95% efficiency - GREEN UPS; Individually controllable load banks
CERTIFICATIONS
UPS Certifications: Meets FCC Part 15 Category A (EMI); Tested to CSA (Canada); Tested to NOM (Mexico); Tested to UL1778 (USA)
WARRANTY
Product Warranty Period (Worldwide): 2-year warranty, 3 year with registration. Note:Registration is required for 3-year warranty.
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $250,000 Ultimate Lifetime Insurance