Turbo HD1080P Box Camera

  • HD1080P Video Output
  • Adopt HDTVI Technology
  • True Day/Night
  • 3D DNR, Smart IR
  • True WDR, up to 120dB
  • OSD menu controlled via UTC
  • -A: 24V AC/ 12V DC

Manufacturer Part Number
DS-2CC12D9T-A
EAN/UPC
0813908021370,813908021370
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor: 1/3" Progressive Scan CMOS
Effective Pixels: 1920(H)*1080(V)
Min. Illumination: Color : 0.01 Lux @(F1.2,AGC ON)
B/W : 0.001 Lux @(F1.2,AGC ON)
Shutter Time: 1/25(1/30) s to 1/50,000 s
Lens Mount: C/CS Mount
Auto Iris: DC Drive
Day& Night: IR cut filter with auto switch
Video Frame Rate: 1080p@25fps/1080p@30fps
Synchronization: Internal Synchronization
Video Output: 1Vp-p Composite Output (75Ω/BNC)
S/N Ratio: More than 52dB
Up the Coax: Support

Menu

Camera ID: On/off (15 characters, position programmable)
D/N Mode: Color/ BW/ EXT
Auto White Balance: ATW/ AWC-SET/ Indoor/ Outdoor/ Manual
Private Mask: On/Off, maximum 8 zones
Motion Detection: On/Off, maximum 4 zones
BLC: On/Off
AGC: Support
Anti-flicker: On/ Off
Language: English/ Japanese/ CHN1/ CHN2/ Korean/ German/ French/ Italian/ Spanish/ Polish/ Russian/ Portuguese/ Dutch/ Turkish/ Hebrew/ Arabic
Function: Eclipse, Digital noise reduction, Digital zoom(62x), Slow shutter, Mirror, Defog, Defect pixel correction, SMART D-ZOOM

General

Operating Conditions: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 90% or less (non-condensing)
Power Supply: 12 V DC ± 10%, 24 V AC ± 10%
Power Consumption: Max. 4W, -A: Max. 4.5W
Dimension: 69.2×57.3×148.7mm(2.7” × 2.3” × 5.85”)
Weight: 400g