PXL2270MW 22" LCD Monitor

The Planar® PXL2270MW is a 22" widescreen backlit-LED LCD monitor featuring wide viewing angles, and VGA, DisplayPort and HDMI video inputs. It fits seamlessly into home, office, healthcare and digital signage applications.

The Planar PXL2270MW delivers cutting edge technology and a design well-suited for diverse applications. This slim, space-saving monitor features a uniform bezel and delivers wide 178°/178° viewing with no color shift. LED backlight technology reduces energy consumption and total-cost-of-ownership while providing superb image quality. Featuring integrated speakers and 100mm VESA compatibility for easy wall or arm mounting, the Planar PXL2270MW pairs well with Planar's accessories, including the Universal Height Adjust Stand, the Single Arm Desk Stand and the Planar Dual Monitor Stand. The Planar PXL2270MW includes Planar's industry-leading 3-year CustomerFirst™ warranty with Free 2-day advanced replacement.

Manufacturer Part Number
997-8001-00
EAN/UPC
0810689002390,810689002390
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: PXL2270MW
Planar Part Number: 997-8001-00
Viewable Size: 21.5" diagonal (18.77" horizontal x 10.56" vertical)
Aspect Ratio: 16:9
Contrast Ratio (typ): 1000:1
Viewing Angle (typ): 178° Horizontal and 178° Vertical (Specified at CR>10:1)
Response Time (typ): 5 ms (GTG)
Brightness (Typical): 250 cd/m²
Display Type: ADS (Advanced super Dimension Switch) Edge-Lit LED LCD Active Matrix Flat Panel Display (TFT)
Display Resolution: 1920 x 1080, full HD
Tilt Range:  -5° to +20°
Palette: 16.7 million colors
Pixel Pitch: 0.24825 mm
Refresh Rate: 55~76 Hz (60 Hz recommended)
Dimensions (W x H x D): 20.20" x 14.36" x 6.89"
Dimensions without Stand: 20.20" x 12.00" x 1.9"
Panel Depth: 1.9"
Display Weight: 7.3 lbs. (6.6 lbs. without base and stand)
Shipping weight: 9.5 lbs.
Video Inputs: HDMI, DisplayPort, VGA
Audio Output: 1W x 2
External Connections: HDMI 19-pin, DisplayPort 20-pin, VGA 15-pin, 3.5 mm audio in, 3.5mm headphone out
Compatibility: PC and Mac® (adapter may be required for Mac)
Power Supply: Internal
Power Consumption (max): 23 Watt typical (0.5 Watt standby)
Power Requirements: AC 100/240 VAC
VESA Compatible/Location: Built-in 100mm VESA, monitor back
Product Approvals: FCC-B, CE, UL/cUL, RoHS
Service and Support: 3-Year Customer First™ Warranty featuring FREE 2-Day Advance Replacement
(US only)
Options / Features: Wide color consistent viewing angle, Uniform bezel, Discreet branding, Anti-glare
coating, Multi-language display, On screen display (OSD), Kensington® Security
Slot
In the Box: PXL2270MW 21.5" LED LCD Monitor, Power cord, VGA cable, DP cable, audio
cable, and User's guide
UPC: 8 10689 0022