Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Wireless: IEEE 802.11a, 802.11b, 802.11g, 802.11d, WMM/802.11e, 802.11h, 802.11n, 802.11k, 802.11r, 802.11u, 802.11w, 802.11ac Wave1 and Wave2
Wired/switching/routing: IEEE 802.3 10BASE-T, IEEE 802.3u 100BASE-TX specification, 1000BASE-T. 1000BASE-SX, 1000-BASE-LH, IEEE 802.1Q VLAN tagging, IEEE 802.1AX Link Aggregation
Data request for comments (RFC):
- RFC 768 UDP
- RFC 791 IP
- RFC 2460 IPv6
- RFC
- 792 ICMP
- RFC 793 TCP
- RFC 826 ARP
- RFC 1122 Requirements for Internet Hosts
- RFC 1519 CIDR
- RFC 1542 BOOTP
- RFC 2131 DHCP
- RFC 5415 CAPWAP Protocol Specification
Security standards: - Wi-Fi Protected Access (WPA)
- IEEE 802.11i (WPA2, RSN)
- RFC 1321 MD5 Message-Digest Algorithm
- RFC 1851 ESP Triple DES Transform
- RFC 2104 HMAC: Keyed Hashing for Message Authentication
- RFC 2246 TLS Protocol Version 1.0
- RFC 2401 Security Architecture for the Internet Protocol
- RFC 2403 HMAC-MD5-96 within ESP and AH
- RFC 2404 HMAC-SHA-1-96 within ESP and AH
- RFC 2405 ESP DES-CBC Cipher Algorithm with Explicit IV
- RFC 2407 Interpretation for ISAKMP
- RFC 2408 ISAKMP
- RFC 2409 IKE
- RFC 2451 ESP CBC-Mode Cipher Algorithms
- RFC 3280 Internet X.509 PKI Certificate and CRL Profile
- RFC 4347 Datagram Transport Layer Security
- RFC 4346 TLS Protocol Version 1.1
Encryption:
- Wired Equivalent Privacy (WEP) and Temporal Key Integrity Protocol-Message Integrity Check (TKIP-MIC): RC440, 104 and 128 bits (both static and shared keys)
- Advanced Encryption Standard (AES): Cipher Block Chaining (CBC), Counter with CBC-MAC (CCM), Counter with Cipher Block Chaining Message Authentication Code Protocol (CCMP)
- Data Encryption Standard (DES): DES-CBC, 3DES
- Secure Sockets Layer (SSL) and Transport Layer Security (TLS): RC4 128-bit and RSA 1024-and 2048-bit
- DTLS: AES-CBC
- IPsec: DES-CBC, 3DES, AES-CBC
- 802.1AE MACsec encryption
Authentication, authorization, and accounting (AAA): - IEEE 802.1X
- RFC 2548 Microsoft Vendor-Specific RADIUS Attributes
- RFC 2716 PPP EAP-TLS
- RFC 2865 RADIUSAuthentication
- RFC 2866 RADIUS Accounting
- RFC 2867 RADIUS Tunnel Accounting
- RFC 3576 Dynamic Authorization Extensions to RADIUS
- RFC 3579 RADIUS Support for EAP
- RFC 3580 IEEE 802.1X RADIUS Guidelines
- RFC 3748 Extensible Authentication Protocol(EAP)
- Web-based authentication
- TACACS support for management users
Management: - Simple Network Management Protocol (SNMP) v1, v2c, v3
- RFC 854 Telnet
- RFC 1155 Management Information for TCP/IP-Based Internets
- RFC 1156 MIB
- RFC 1157 SNMP
- RFC 1213 SNMP MIB II
- RFC 1350 TFTP
- RFC 1643 Ethernet MIB
- RFC 2030 SNTP
- RFC 2616 HTTP
- RFC 2665 Ethernet-Like Interface Types MIB
- RFC 2674 Definitions of Managed Objects for Bridges with Traffic Classes, Multicast Filtering, and Virtual Extensions
- RFC 2819 RMON MIB
- RFC 2863 Interfaces Group MIB
- RFC 3164 Syslog
- RFC 3414 User-Based Security Model (USM) for SNMPv3
- RFC 3418 MIB for SNMP
- RFC 3636 Definitions of Managed Objects for IEEE 802.3 MAUs
- Cisco private MIBs
Management interfaces: - Web-based: HTTP/HTTPS
- Command-line interface: Telnet, Secure Shell (SSH) Protocol, serial port
- Cisco Prime Infrastructure
Interfaces and indicators: - 2 x 10 Gigabit Ethernet interfaces or 2 x 1 Gigabit Ethernet interfaces
- Small Form-Factor Pluggable Plus(SFP+) options (only Cisco SFP+s supported), including S-Class Optics
- Small Form-Factor Pluggable (SFP) options (only Cisco SFPs supported), including S-Class Optics
- 1 x service port: 1 Gigabit Ethernet port (RJ-45)
- 1 x redundancy port: 1 Gigabit Ethernet port (RJ-45)
- 1 x Cisco Integrated Management Controller port: 10/100/1000 Ethernet (RJ-45)
- 1 x console port: Serial port (RJ-45)
- LED indicators: Network Link, Diagnostics
Physical dimensions: - Dimensions (WxDxH): 18.98 x 30.98 x 1.70 in. (48.2 x 78.7 x 4.32 cm) including handles
- Weight: 30 lb (13.6 kg) with 1 power supply
Environmental conditions:Air temperature:
- Appliance operating: 41° to 95°F (5° to 35°C), derate the maximum temperature by 1.0°C per every 1000 ft. (305m) of altitude above sea level
- Appliance nonoperating: -40° to 149°F (-40° to 65°C)
Humidity:
- Appliance operating: 10% to 90%; noncondensing at 82°F (28°C)
- Appliance nonoperating: 5% to 93% at 82°F (28°C)
Altitude:
- Appliance operating: 0 to 3000m (0 to 10,000 ft.)
- Appliance nonoperating: 0 to 12,192m (0 to 40,000 ft.)
Electrical input:
- AC input frequency range: 47 to 63 Hz
- Input voltage range:
- Minimum: 90 VAC
- Maximum: 264VAC
- Maximum Power 190W
- Input kilovolt-amperes (kVA), approximately:
- Minimum: 0.090 kVA
- Maximum: 0.700 kVA
- Heat Disssipation
- 650 BTU/hr
- Sound power level measure:
- A-weighted per ISO7779 LWAd (Bels), operation at 73°F (23°C): 5.4
- A-weighted per ISO7779 LpAm (dBA), operation at 73°F (23°C): 37
Regulatory compliance:CE Markings per directives 2004/108/EC and 2006/95/EC
Safety:
- UL 60950-1 Second Edition
- CAN/CSA-C22.2 No. 60950-1 Second Edition
- EN 60950-1 Second Edition
- IEC 60950-1 Second Edition
- AS/NZS 60950-1
- GB4943 2001
EMC-Emissions:
- 47CFR Part 15 (CFR 47) Class A
- AS/NZS CISPR22 Class A
- EN55022 Class A
- ICES003 Class A VCCI Class A
- EN61000-3-2 EN61000-3-3 KN22 Class A
- CNS13438 Class A
EMC-Immunity:
- EN55024
- CISPR24
- EN300386
- KN24