X99-WS/IPMI Workstation Motherboard

  • Intel® Core™ i7 Processor LGA2011-v3 Ready

    This motherboard supports Intel® Core™ i7 processors in the LGA2011-v3 package, with memory and PCI Express controllers integrated to support 4-channel (8 DIMM) DDR4 memory and 40/28 PCI Express 3.0/2.0 lanes.

  • Intel® X99 Express Chipset

    The Intel® X99 Express Chipset is a single-chipset design that supports socket LGA2011-v3 Intel® Core™ i7 processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, X99 provides a maximum 6 USB 3.0 ports, 10 SATA 6Gbit/s ports for faster data retrieval.

Manufacturer Part Number
X99-WS/IPMI (BULK)
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Build in Intel® Socket 2011-v3 Core™ i7 Processors 
    Supports Intel® 22 nm CPU
    Supports Intel® Turbo Boost Technology 2.0 
    * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
    Intel® Socket 2011-v3 for Intel® Xeon® processor E5-1600 v3 product family
    Intel® Socket 2011-v3 for Intel® Xeon® processor E5-2600 v3 product family

  • Chipset

    Intel® X99

  • Memory

    8 x DIMM, Max. 128GB, DDR4 3200(O.C.)/3000(O.C.)/2800(O.C.)/2666(O.C.)/2400(O.C.)/2133 MHz Non-ECC, Un-buffered Memory *1
    8 x DIMM, Max. 128GB, DDR4 2133/1866 MHz ECC, Un-buffered Memory *2
    8 x DIMM, Max. 128GB, DDR4 2133/1866 MHz ECC, Register Memory *2
    Quad Channel Memory Architecture 
    Supports Intel® Extreme Memory Profile (XMP)
    * Hyper DIMM support is subject to the physical characteristics of individual CPUs. 
    * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).

  • Multi-GPU Support

    Supports NVIDIA® 3-Way SLI™ Technology *3
    Supports AMD Quad-GPU CrossFireX™ Technology

  • Expansion Slots

    40-Lane CPU-
    5 x PCIe 3.0/2.0 x16 (single at x16, dual at x16/x16, triple at x16/x16/x8, quintuple at x8/x8/x8/x8/x8 mode) 
    28-Lane CPU-
    5 x PCIe 3.0/2.0 x16 (single at x16, dual at x16/x8, quad at x8/x8/x8/x4 mode) *4

  • Storage

    Intel® X99 chipset : 
    8 x SATA 6Gb/s port(s), *5
    1 x SATA Express port, gray, , compatible with 2 x SATA 6.0 Gb/s ports
    1 x M.2 Socket 3, gray, *6
    Support Raid 0, 1, 5, 10
    Supports Intel® Smart Connect Technology

  • LAN

    Intel® I210-AT, 2 x Gigabit LAN Controller(s)
    1 x Management LAN

  • Audio

    Realtek® ALC1150 8-Channel High Definition Audio CODEC featuring Crystal Sound 2
    - Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking, Front Panel MIC Jack-retasking
    - High quality 109 dB SNR stereo playback output (Line-out at rear) and 104 dB SNR stereo playback input (Line-in)
    - High-fidelity audio OP AMP(s)
    Audio Feature :
    - DTS Ultra PC II
    - DTS Connect
    - Optical S/PDIF out port(s) at back panel
    - BD Audio Layer Content Protection
    - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
    - Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
    - Audio amplifier: Provides the highest-quality sound for headphone and speakers
    Premium Japanese-made 12K hours capacitors
    - Absolute Pitch 192khz/24bit true BD lossless sound
    Separate layer for left and right track, ensuring both sound deliver equal quality

  • USB Ports

    Intel® X99 chipset : 
    6 x USB 3.0/2.0 port(s) (2 at back panel, , 4 at mid-board)
    Intel® X99 chipset : 
    6 x USB 2.0/1.1 port(s) (2 at back panel, , 4 at mid-board)
    ASMedia® USB 3.0 controller : 
    2 x USB 3.0/2.0 port(s) (2 at back panel, +blue)

  • Workstation Feature

    5 x PCIe x 16 slot(s)
    ASUS Dr. Power
    12K hours Capacitors
    ProCool Power Connector
    Q-Code Logger

  • Special Features

    ASUS TPU :
    - TPU switch
    ASUS EPU :
    - EPU 
    - EPU switch
    ASUS Digital Power Design :
    - Industry leading Digital 8 Phase Power Design
    - Industry leading Digital 4 Phase DRAM Power Design
    - CPU Power Utility
    - DRAM Power Utility
    ASUS Exclusive Features :
    - USB BIOS Flashback
    - MemOK!
    - Ai Charger+
    - USB Charger+ 
    - M.2 & SATA Express
    - Disk Unlocker
    - Turbo LAN
    - Crystal Sound 2
    - EZ XMP ASUS Exclusive Features
    ASUS EZ DIY :
    - ASUS O.C. Tuner
    - ASUS CrashFree BIOS 3 
    - ASUS EZ Flash 2 
    - Push Notice
    ASUS Q-Design :
    - ASUS Q-Shield
    - ASUS Q-Code
    - ASUS Q-LED (CPU, DRAM, VGA, Boot Device LED)
    - ASUS Q-Slot
    - ASUS Q-DIMM 
    Media Streamer

  • Operating System Support

    Windows® 8.1 
    Windows® 8 
    Windows® 7 
    Windows® Server 2012 R2

  • Back I/O Ports

    2 x LAN (RJ45) port(s)
    4 x USB 3.0 (blue) 
    2 x USB 2.0 (one port can be switched to USB BIOS Flashback) *7
    1 x Optical S/PDIF out
    8 x Audio jack(s)
    1 x USB BIOS Flashback Button(s)
    1 x Q-Code Logger button
    1 x 8-channel Audio I/O
    1 x Management LAN

  • Internal I/O Ports

    1 x AAFP connector
    2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s) (19-pin)
    2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
    1 x SATA Express connector: gray, compatible with 2 x SATA 6.0 Gb/s ports
    1 x M.2 Socket 3 for M Key, type 2260/2280 devices
    1 x TPM connector(s) 
    1 x TPM header
    8 x SATA 6Gb/s connector(s)
    1 x CPU Fan connector(s) (1 x 4 -pin)
    1 x CPU OPT Fan connector(s) (1 x 4 -pin)
    4 x Chassis Fan connector(s) (4 x -pin)
    1 x S/PDIF out header(s)
    2 x 8-pin EATX 12 V Power connector
    1 x 6-pin EATX 12 V_1 Power connector(s)
    1 x 24-pin EATX Power connector(s)
    1 x EZ XMP switch
    1 x AUX panel header(s)
    1 x SMBus header(s)
    1 x System panel(s) 
    1 x DRCT header(s)
    1 x MemOK! button(s)
    1 x TPU switch(es)
    1 x EPU switch(es)
    1 x Power-on button(s)
    1 x Reset button(s)
    1 x Clear CMOS button(s)
    1 x Dr.Power switch(es)
    1 x 3-pin CHASSIS(Chassis intrusion) connector

  • Accessories

    User's manual
    ASUS Q-Shield
    1 x COM port cable(s)
    10 x SATA 6Gb/s cable(s)
    1 x Supporting DVD
    1 x 3-Way SLI bridge(s)
    1 x SLI bridge(s)
    1 x 2-port USB 2.0 module(s)
    1 x VGA bracket(s)
    1 x ASWM Enterprise SDVD
    1 x ASMB8 Support DVD

  • BIOS

    128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI2.7, WfM2.0, SM BIOS 2.7, ACPI 5.0, Multi-language BIOS, 
    ASUS EZ Flash 2, CrashFree BIOS 3, F11 EZ Tuning Wizard , F3 My Favorites, Quick Note, Last Modified log, 
    F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information.

  • Manageability

    WfM 2.0, DMI 2.7, WOL by PME, PXE

  • Support Disc

    Drivers、ASUS Utilities、EZ Update 、Anti-virus software (OEM version)

  • Form Factor

    ATX Form Factor *8
    12 inch x 10 inch ( 30.5 cm x 25.4 cm )

  • Environment

    Operation temperature: 10℃ ~ 35℃
    Non operation temperature: -40℃ ~ 70℃
    Non operation humidity: 20% ~ 90% ( Non condensing)

  • Note

    *1 When installing Intel® Socket 2011-v3 Core™ i7 Processors
    *2 When installing Intel® Xeon® E5-1600 v3/2600 v3 Processor
    *3 Supports up to 2-Way SLI™, When installing 28 lanes processor
    *4 When installing 28-Lane CPU,PCIe 3.0/2.0x16_4 cannot work
    *5 4 x right angle connectors from controller 1, x vertical connectors from controller 2
    *6 with M Key, type 2260/2280 storage devices support (SATA/PCIE mode), M.2 Socket 3 shares bandwidth with SATAExpress 
    *7 1 supports USB BIOS Flashback, 1 supports Q-Code Logger
    *8 EEB Mounting Hole Location