NetShelter WX 6U Wall Mount Cabinet

IT enclosures designed for specific environments and applications

Manufacturer Part Number
AR106
EAN/UPC
0731304317265,731304317265
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical

  • Net Weight:9.39 KG
  • Maximum Height:356.00 mm
  • Maximum Width:599.00 mm
  • Maximum Depth:400.00 mm
  • Shipping Weight:14.56 KG
  • Shipping Height:293.00 mm
  • Shipping Width:688.00 mm
  • Shipping Depth:485.00 mm
  • Weight Capacity (static load):90.91 KG
  • Minimum Mounting Depth:226.00 mm
  • Maximum Mounting Depth:329.00 mm
  • Rack Height:6U
  • Rack Width:19"
  • Color:Black

Conformance

  • Standard Warranty:5 year repair or replace
  • Standards:EIA-310-E

Sustainable Offer Status

  • RoHS:Compliant
  • REACH:REACH: Contains No SVHCs