Prestige High Definition Digital Camcorder

The Curve™ Prestige 100 has a uniquely design which allows digital video recording in situations where it may not be possible to use standard camcorders. Coupled with different type of adventure outdoor accessories, the Curve™ Prestige 100 will allow the user to capture high quality digital video and sound footage anywhere.

With its robust palm sized design you will not missed out capturing down any family fun or adventures moment. With a 16 Megapixel and 170 degree wide lens and records in MOV format.

The Curve™ Prestige 100 comes with a 8GB Class 10 Micro SD Card**, that's enough for 80 minutes footage in Full HD1080P@30pfs and with a handy and the 950mAh removable rechargeable battery life of 90-120 minutes so you'll never miss a thing. Simply connects to your computer via micro USB, so you can upload your videos in seconds. It also charges through any USB giving complete portability.

Curve™ Prestige 100 has 1.5inch TFT LCD panel designed for everyone who wish to enjoy the fun of capturing any moments without connecting to any other third party device. Prestige 100 also has Multi-angle status light which is embedded in 5 different spots so you will spot the recording status in any event.

The waterproof case you will find in the standard accessories also allow you to go as deep as 30 meters in water. This re-engineered waterproof casing is solid enough to adopt to any environment whether sand surfing or scuba diving. 

The Curve™ Prestige 100 's compact size does not compromise quality, recording at Full HD 1920x1080P @ 30 FPS using Frame Rate Enhancement technology. Other resolution such as 1280x960P @ 30 FPS or you could always adjust it to 1280x720 @ 60 FPS in case for ultra fast speed moving event. The Curve™ Prestige 100 also introduces the unique ability to take photo snapshots @ 16Megapixel simply by pressing on the snap button while recording. This means you are able to snap down your favourable moments while you are on recording mode without toggling between photo or video taking mode.

You may also attach Curve™ Prestige 100 on a tripod stand in front of your favorite beach and capture the sunset or sunrise in time lapse mode. Be amazed by the scenic in ultra fast moving playback or be astonished by the city movement when you captured them under this unique time lapse function.

The bundled accessories are generous and it has equipped with all the accessories for you to kick start your next adventure immediately. If you want to shoot your next adventure to your style, Curve also has designed 3 different accessories package ready to record your thrills and spills.

Manufacturer Part Number
Prestige100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Curve Prestige 100

Physical & Performance
Unit Dimensions (LxWxH) without Waterproof casing: 60mm (L) x 29mm (W) x 40mm (H) or 2.37" (L) x 1.14" (W) x 1.58" (H)
Unit Dimensions (LxWxH) with Waterproof casing: 78mm (L) x 39mm (W) x 75mm (H) or 3.08" (L) 1.54" (W) x 2.96" (H) 
Display Size (WxH): 1.5", 960x240, 23K Dedicated for outdoor
(Diagonal: 38.1mm)
Display Resolution (WxH): 480 x 272 pixels
Display Panel: WQVGA color TFT with white backlight
Weight : 73g or 0.16lb with battery, 80g or 0.18lb with Waterproof casing
Battery: 950mAh Rechargeable lithium-ion

Video Resolution
1080FHD (1920*1080  30FPS )
960P    (1280*960   30FPS )
720P    (1280*720   60FPS)
720P    ( 1280*720   30FPS)
WVGA   (840*480    30FPS)

Lens: 170 degree FOV with A+ grade high resolution
Video compression formats : H.264
Photo Resolution : 16M/12M/8M/5M/3M
Photo Mode: Single shot, continuous shooting, autodyne and timing photography
Storage Card Type: microSD™ card
Storage Card Capacity: Maximum 32GB, Class 6 and above
Light Frequency : 50Hz/60Hz 
Power Supply : 5V (recommended charging power supply of 1A during operating mode)
Charging Time: 3.5H(5V0.5A)
USB: 2.0/3.0
Operation System (OS) : Microsoft windows XP/Vista/7/8 and above, Mac6.0 and above