QB6 2CH FHD Dashcam

Curve QB6 - A Dual Front and Camera, Full HD1080P with NO limit! Boasting the widest angle camera in its class with 170 degree ultra-sharp lens and a large 3inch TFT LCD panel which allow driver to view the front and back recording seamlessly. Curve QB6 is one of our extremly excited debut in February 2015 in United States. Thanks to our R&D team after a month of engineering and continous improvement in the past years to deliver the most incredible products in Singapore. Boasting the widest angle camera in its class with 170 degree ultra-sharp lens and a large 3inch TFT LCD panel which allow driver to view the front and back recording seamlessly. QB6 not only delivering a unique full HD 1080P front and back recording, it also boosts a sleek and compact design with added functions such as DUAL “motion detection function” as well as equipping “Gravity (G-Sensor)” found in both and front camera. This innovative technology is only found in QB6 with benefits of activating extra file protection when it sense any external impact while parking or automatic recording when a moving object surround your vehicle even your car is parked away. There is no longer a limitation on your in car recorder since Curve QB6 will allow you to capture sharp images in any environment. Curve QB6 records video, (optional audio recording) and it display the front and back live view whist driving. Curve QB6 is able to provide an ultimate recording footage with all the necessary evidences to clarify the cause of the accident with recorded data saved in the micro SD Card (supports up to 32GB).

Manufacturer Part Number
Curve QB6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Curve QB6 2CH FHD Dashcam
Lens Sensor
12 Mega pixels CMOS (Front and Back) - Still Image
5 Mega Pixel CMOS (Front) - Video Recording
3 Mega Pixel CMOS (Back) - Video Recording
G-sensor: 3 Axis, 4G (Low/Medium/High)

Lens
2 CMOS sensors
<1> 1 / 2.7" light sensation area
<2> low light (with a 5.5M long AV cable) Fixed focus, F = 2.0, Full Glass, FOV=155

Wide Angle Lens: 170 degree (Front and back)
Display: 3" TFT LCD (Display Option - Front Camera/Rear Camera/Dual Camera Recording View)
Video output: 3.5mm AV-out Composite: NTSC/PAL
Video Code: H.264 MP4
Recording format: MP4

Recording resolution
Full HD: 1920 x 1080(30fps) - Both resolution available in Front and Back lens
HD: 1280 x 720(30fps)
Recording media: External: Micro SDHC or MicrSD Card (Upto 32GB). Class 10 and above
Audio: Mic and Speaker(Mono)Equipped
Shutter button: Electronic shutter
Shutter speed: 1/2 - 1/1000 second
White Balance: Auto
Night Vision: Auto
Connection Port: USB 2.0 / AV-Output
Battery: 3.7V 500mAh Lithium-ion Battery
USB: High Speed USB 2.0
Size: 96.5(L) x 55(W) x 20(H)mm - Front Camera or 3.78" (L) x 2.17" (W) x 0.79" (H)
45(L) x 31(W) x 10(H)mm - Back Camera or 0.15" (L) x 1.22" (W) x 0.40" (H) 
Weight: 80g - Front Camera or 0.18lb
15g - Back Camera or 0.033lb
Working humidity: 10% ~ 80%