QB5 HD Dashcam

Curve QB5 is most humble vehicle DVR built for low profile drivers to witness every moment. Curve QB5 is a HD 720P compact Recorder designed for drivers who does not wish to be seen. Featuring a 1.41" TFT LCD Screen and a class leading wide angle lens of 135 degree. Curve QB5 will be your best travel guard to capture all the surrounding occurs while you are driving and design to be fitted prefectly on your dashboard. QB5 feature a unique HD 720P front recording, it also boasts a high technological car black box with functions such as “motion detection function” as well as equipping “gravity (G-Sensor)” which is a distinctive and unique feature found in this compact size. QB5 feature a feature an unique 1.3MP HD 720P front recording, it also boasts a high technological car black box with functions such as “motion detection function” as well as equipping “gravity (G-Sensor)” which is a distinctive and unique feature found in this compact size. G-sensor offers driver a benefit of imposing extra file protection when it sense any external impact while motion detection will allow QB5 continue to surveillance your car surrounding and automatically activate recording when a moving object surround your vehicle even your car is parked away.

Manufacturer Part Number
Curve QB5
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Curve QB5 HD Dashcam
Lens Sensor
5 Mega Pixels CMOS - Still Image
1.3Mega Pixel CMOS - Video Recording
G-sensor: 3 Axis, 4G
Lens: 3.4mm F2.2, f=3.8
Wide Angle Lens: 135 degree
Display: 1.41" TFT LCD
Video output: 3.5mm AV-out Composite: NTSC/PAL
Still Image: 3MP/2MP/1.3MP/VGA
Video Code: H.264
Recording format: AVI

Recording resolution
HD: 1280 x 720(30fps)
VGA: 640 x 480(30fps)
Recording media: External: Micro SDHC or MicrSD Card (Upto 32GB)
Audio: Mic and Speaker(Mono)Equipped
Shutter button: Electronic shutter
Shutter speed: 1/2 - 1/1000 second
White Balance: Auto / Sunny / Cloudy / Tungsten / Fluorescent
LED Light: LED On/ LED Off
Connection Port: USB 2.0 / AV-Output
Battery: 3.7V 200mAh Lithium-ion Battery
USB: High Speed USB 2.0
Size: 58(L) x 30(W) x 40(H)mm or 2.3" (L) x 1.81" (W) x 1.575" (H)
Weight: 40g or 0.09lb
Working humidity: 10% ~ 80%