MX6 Full HD Dashcam

Featuring an amazing 12 MegaPixel camera lens, Curve MX6 is the latest Full HD Digital Video Dashcam debut in car black box industry. Curve MX6 is a front facing video recorder with 140 degree wide angle lens that constantly captures video and audio while you are driving. MX6 has a very high produces an amazing video. 

Curve MX6 is designed to be installed in your vehicle within a short period of time. It can be installed in less than 2 minutes. A high quality bond sticky pad produced by 3M is used to hold the camera on your windscreen and MX6 has a wide angled lens to video the important moment in front of your car. Curve MX6 can be quickly removed from its mount and removed from the car for security. 

The embedded motion detection records and activate automatically when there is an object movement while you are away from the car or during the relevant incidents when driving.

Curve MX6 also captures clear and high quality defined videos for owners who want to monitor their journey at night or under darkness.

Like most of MX Series within Curve family, Curve MX6 has an built in with G-Sensor and that means it can detect activities of any impact and Curve MX6 will save the files and locked the files automatically hence the important file will not be overwritten when the your memory card is full .

There are few dedicated button assigned to different security protection to make your driving journey more pleasant. There are 6 dedicated button on the panel which allow you to perform functions such as deactivate voice recording, file protection button when incurred an accident, off the LCD monitor for security purposes.

Manufacturer Part Number
Curve MX6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Curve MX6 Full HD Dashcam
Lens Sensor
12 Mega Pixel CMOS - Still Image
5 Mega Pixel CMOS - Video Recording
G-sensor: 3 Axis, 4G
Lens: 3.4mm
Wide Angle Lens: 140 degree
Display: 2.7" TFT LCD
Video output: 3.5mm AV-outĀ Composite: NTSC/PAL
Still Image: 12M/10MP/8MP/3MP/2MHD/1.3M VGA
Video Code: H.264
Recording format: MOV

Recording resolution
Full HD: 1920 x 1080(30fps)
HD: 1280 x 720 (30fps)
Other recording resolution: WVGA/VGA
Recording media: External: Micro SDHC or MicrSD Card (Upto 32GB)
Audio: Mic and Speaker(Mono)Equipped
Shutter button: Electronic shutter
Shutter speed: 1/2 - 1/1000 second
White Balance: Auto / Sunny / Cloudy / Tungsten / Fluorescent
LED Light: LED On/ LED Off
Connection Port: USB 2.0 / AV-Output
Battery: 3.7V 320mAh Lithium-ion Battery
USB: High Speed USB 2.0
Size: 113(L) x 44.5(W) x 20(H)mm orĀ 4.5" (L) x 1.76" (W) x 0.79" (H)
Weight: 75g or o.16lb
Working humidity: 10% ~ 80%