MX5 HD Dashcam

Curve MX5 is Full HD 720P G-Sensor Vehicle Recorder with 2.7" TFT LCD Screen and a class leading wide angle lens of 160 degree. Curve MX5 will be your road eye for everything occurs while you are driving and design to be perfectly fitted for all your security applications.

The embedded motion detection records and activate automatically when there is an object movement while you are away from the car or during the relevant incidents when driving.

Curve MX5 also captures clear and well defined videos for owners who want to monitor their journey at night or under darkness.

Curve MX5 has built with G-Sensor and that means it can detect activities of any impact and Curve MX5 will save the files and locked the files automatically hence the important file will not be overwritten when the your memory card is full .

There are few dedicated button assigned to different security protection to make your driving journey more pleasant. There are 6 dedicated button on the panel which allow you to perform functions such as deactivate voice recording, file protection button when incurred an accident, off the LCD monitor for security purposes.

Manufacturer Part Number
Curve MX5
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Curve MX5 Technical Specification
Lens Sensor
5 Mega Pixel CMOS - Still Image
1 Mega Pixel CMOS - Video Recording

G-sensor: 3 Axis, 4G
Lens: 3.4mm
Wide Angle Lens: 160 degree
Display: 2.7" TFT LCD
Video output: 3.5mm AV-out Composite: NTSC/PAL
Still Image: 12MP/8MP/5MP/3MP/2MP
Video Code: H.264
Recording format: TS

Recording resolution
HD: 1280 x 720(30fps), VGA: 640 x 480(30fps)
Recording media: External: Micro SDHC or MicrSD Card (Upto 32GB)
Audio: Mic and Speaker(Mono)Equipped
Shutter button: Electronic shutter
Shutter speed: 1/2 - 1/1000 second
White Balance: Auto / Sunny / Cloudy / Tungsten / Fluorescent
LED Light: LED On/ LED Off
Connection Port: USB 2.0 / AV-Output
Battery: 3.7V 200mAh Lithium-ion Battery
USB: High Speed USB 2.0
Size: 120(L) x 44.5(W) x 21(H)mm
Weight: 70g
Working humidity: 10% ~ 80%