Z24nf 60,45 cm (23.8") Narrow Bezel IPS Display

Deploy a seamless multi-display  setup with the HP Z24nf Narrow Bezel IPS Display, which delivers Full HD, factory color calibration, and flexible connectivity for all of your devices.

Narrow bezel beauty.

Experience edge-to-edge 1920 x 1080 resolution on a three-sided borderless 60,45 cm (23.8") diagonal screen that enables uninterrupted views of multiple displays.

Factory-integrated color calibration

Get reliable color accuracy across all of your projects with out-of-the-box color calibration that’s ready to go the very first time you turn on your display.

Build a better workspace.

Connect to your everyday devices with integrated HDMI, mDP, DP, MHL, DVI, and a USB 3.0 hub with a fast-charging port. A DisplayPort output allows you to daisy chain up to four displays with just one PC or workstation connection.

Pick your picture.

  • Use picture-in-picture or picture-by-picture to get views from your connected devices and boost your multi-tasking productivity.

Find your sweet spot.

  • Work comfortably with adjustable tilt, height adjustment, and swivel settings. Use pivot rotation to customize portrait or landscape views when using multiple displays.An integrated HP Quick Release Bracket supports wall mounting.

Your monitor’s new best friend.

  • Design the screen for how you work with HP Display Assistant software.

Breathe easy.

  • Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection beyond the standard limited warranty, select optional HP Care Pack Services.

Be responsible.

  • Reduce power consumption and help lower your costs with an energy-efficient design.

Manufacturer Part Number
K7C00A8#ABA
EAN/UPC
0889296577881,889296577881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal) 60,45 cm (23.8")
Panel active area 527.04 x 296.46 mm
Aspect ratio 169
Native resolution 1920 x 1080 @ 60 Hz
Resolutions supported
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1366 x 768
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch 0.27 mm
Brightness 250 cd/m² 1 
Contrast ratio 10001 static
50000001 dynamic 1 
View angle 178° horizontal
178° vertical
Response time 8 ms gray to gray 1 
Product color Black
Tilt and swivel angle Tilt -2 to +22°
Height 130 mm
Swivel 45° ±2°
Pivot rotation 90°
Display features Plug and Play
Anti-glare
User programmable
Language selection
On-screen controls
LED Backlights
In plane switching
Physical security Security lock-ready (lock is sold separately)

Connectivity
Input connector
1 MHL 2.0 /HDMI 1.4
1 DVI-D
1 DisplayPort 1.2
1 Mini-DisplayPort 1.2
1 DisplayPort 1.2 out
(HDCP support on all input )
Ports
4 USB 3.0 (four downstream and one upstream)
1 audio output

Dimensions and weight
Weight 5.2 kg (With stand)
Product dimensions without stand (W x D x H) 54.06 x 5.04 x 32.35 cm
Product dimensions with stand (W x D x H) 54.06 x 21.02 x 50.56 cm

Power and operating requirements
Power supply
Input voltage 100 to 240 VAC
Power consumption
70 W (maximum)
48 W (typical)
0.5 W (standby)
Power consumption (on-mode) 21 W
Power consumption 31 kWh
(Energy consumption 31 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby) 0,35 W
Power consumption (off-mode) 0,25 W
Operating temperature range 5 to 35°C
Operating humidity range 20 to 80% RH
Energy efficiency
ENERGY STAR® certified
Energy efficiency class
A
Environmental
Arsenic-free display glass
Mercury-free display backlights
Low halogen

Energy Efficiency
Energy efficiency class
A
Display size (diagonal) 60,45 cm (23.8")
Power consumption (on-mode) 21 W
Power consumption 31 kWh
(Energy consumption 31 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby) 0,35 W
Power consumption (off-mode) 0,25 W
Resolution (native) 1920 x 1080 @ 60 Hz

Certifications and compliance
Certifications and compliances
CB
TUV/GS
TUV/Ergo
TUV-S
UL
TCO Edge
CCC
CECP
CEL
SEPA
BSMI
CE
FCC(Canada)
KC
VCCI
C-Tick

What's included
1  All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2  External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.