802.11a/b/g/n/ac 3x3 PCI Express Card Adapter

The NETSCOUT 802.11a/b/g/n/ac 3x3 PCI Express Card Adapter (C1097) is an 802.11ac compliant wireless adapter for your Windows PC with an available Mini PCI Express slot (34mm). The adapter is built with the Broadcom BCM943460MC using 3Tx/3Rx MIMO architecture, and includes three monopole dual-band reverse polarity SMA antennas. The adapter has been optimized for use with the AirMagnet Wi-Fi Analyzer Pro for efficient and accurate 802.11ac testing and troubleshooting. It supports 3 x 3 MIMO configuration and 80 MHz channel widths allowing users to deploy and troubleshoot Wi-Fi networks delivering performance at data rates up to 1300 Mbps.

Manufacturer Part Number
AM/C1097
EAN/UPC
0754082126591,754082126591
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported Operating Systems

  • Microsoft® Windows 7™ Professional/Ultimate/Enterprise (64-bit), Windows 8 and 8.1 Pro/Enterprise (64-bit)

Supported Standards

  • 802.11a – Max data rate 54 Mbps (5GHz)
  • 802.11b – Max data rate 11 Mbps (2.4GHz)
  • 802.11g – Max data rate 54 Mbps (2.4GHz)
  • 802.11n – Max data rate 450 Mbps (2.4GHz and 5GHz, 20MHz and 40MHz bandwidth)
  • 802.11ac – Max data rate 1300 Mbps (5GHz, 20MHz, 40MHz and 80MHz bandwidth)

Frequency Range

  • 2.412 to 2.484 GHz
  • 4.920 to 4.980 GHz
  • 5.180 to 5.320 GHz; UNII band I and II
  • 5.500 to 5.700 GHz, UNII band II extended
  • 5.745 to 5.825 GHz; UNII band III

Supported Host Interface

  • PCI Express

Temperature

  • Operation temperature: 0 to 50° C [32° to 122° F]
  • Storage temperature: -40 to 80° C [-40° to 176° F]

Operation Voltage

  • 3.3V +/- 5%