Turbo NAS TS-453mini NAS Server

The 4-bay TS-453mini, featuring the easy-to-use QTS operating system, is a powerful, reliable and secure vertical NAS that suits non-spacious office environments. Featuring a stylish glossy look, a quiet exhaust for heat dissipation and LED indicators with adjustable brightness controls, the elegant TS-453mini is packed full of cutting-edge features & apps to provide day-to-day file storage, backup, sharing, and entertainment needs. The TS-453mini delivers high performance with persistent throughput, providing a comprehensive storage solution for small-sized organizations and offices to build a reliable private cloud.

  • Use the TS-453mini as a PC with exclusive QvPC Technology
  • Manage, share, and back up business data with Real-time Remote Replication (RTRR)
  • NAS and iSCSI-SAN unified storage solution for server virtualization
  • Enhanced data security with high-performance AES 256-bit encryption and anti-virus
  • Run multiple Windows/Linux/UNIX/Android -based virtual machines with the Virtualization Station
  • Transcode Full HD videos on-the-fly or offline with QNAP’s unique transcoding technology
  • Supports VMware®, Citrix®, and Microsoft® Hyper-V and advanced virtualization features
  • Expand the total raw storage capacity up to 96TB with the economical UX-800P QNAP expansion enclosure
Innovative design and easy system upgrade

The glossy TS-453mini features a stylish vertical design that takes up 29% less desktop space*, making it suitable for offices or even study rooms at home. Compared with the traditional NAS cooling fan, the TS-453mini houses a quiet internal compact exhaust that helps dissipate heat, delivers less noise and reduces dust. With the tool-less design, you can easily remove the TS-453mini’s magnetic top cover to add or replace hot-swappable 3.5” hard drives**. Upgrading the RAM of a NAS has also never been easier with a conveniently accessible cover at the bottom. This streamlined architecture design helps you maintain the TS-453mini with minimal effort.

Smart LED

The aesthetically-designed skyline LED indicator will flash a blue light to remind you the system is in S3 sleep mode. Based on the surrounding environment, you can adjust the brightness of all system indicators (from a scale from 0 to 100, in 20-step increments) and also schedule the system to automatically dim the LEDs at certain times when needed.

Quad-core CPU delivering high performance

Powered by a quad-core Intel® Celeron® 2.0GHz processor with 2GB energy-efficient DDR3L RAM (upgradable to 8GB), coupled with the support of SATA 6Gb/s, 2 Gigabit LAN ports and HDMI output, the TS-453mini is a powerful NAS that delivers up to 220 MB/s read & write speeds. The TS-453mini can also automatically increase the processor's clock rate from 2.0GHz to 2.41GHz when needed for CPU-intensive tasks. The TS-453mini’s fast encryption and decryption performance provides transfer speeds of up to 220 MB/s with AES 256-bit volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-453mini.

QTS - Simple and efficient

Thanks to the intuitive user interface of QTS, system operations of the TS-453mini are smooth and handy. Its intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.



Manufacturer Part Number
TS-453MINI-2G-US
EAN/UPC
0885022008391,885022008391
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: Quad-core Intel® Celeron® 2.0GHz (burst up to 2.41GHz)
Graphics: Intel HD Graphics
Hardware Transcoding Engine: Yes

DRAM:

TS-453mini-2G: 2GB DDR3L RAM (1 x 2GB)
TS-453mini-8G: 8GB DDR3L RAM (2 x 4GB)
Memory slots: 2
Memory expandable up to: 8GB
NOTE:
1. When installing two memory modules, please ensure that they are the same size and ideally use the same type of RAM for both memory slots.
2. For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide


Flash Memory: 512MB DOM
Hard Disk Drive: Compatible with 4 x SATA 6Gb/s, 3Gb/s 3.5" & 2.5" HDDs & SSDs (with high-speed interface for HDD slot 1 & 2)

NOTE:
1. The system is shipped without HDD.
2. For the HDD compatibility list, please visit http://www.qnap.com/compatibility


LAN Port: 2 x integrated Gigabit RJ45 Ethernet LAN ports
LED Indicators: Power, status, LAN, USB, HDD1-4
USB:
3 x USB 3.0 port (Front: 1, Rear: 2)
2 x USB 2.0 port (Rear: 2)
Support USB printer, pen drive, and USB UPS etc.

HDMI: 1 (v1.4a)
Buttons: Power, Reset, USB Auto Copy
IR Sensor: Yes, compatible with QNAP RM-IR002 remote control
Form Factor: Vertical

Dimensions:
210 (H)x 151(W) x 200(D) mm
8.27(H) x 5.95(W) x 7.87(D) inch

Weight:
Net: 2 kg (4.41 lbs)
Gross: 3.4 kg (7.50lbs)

Power Consumption (W):
HDD standby: 17.18 W
S3 sleep: 1.04 W
In operation: 30.23W
(with 4 x 1TB HDD installed)

Temperature: 0-35°C
Humidity: 5~95% RH non-condensing, wet bulb: 27˚C
Power Supply: 90W AC power adapter, 100-240V
Fan: Internal compact system fan