VivoPC VC62B-B014M Desktop Computer

Powerful mini PC features 4K/UHD graphics and Vivo DualBay for added storage flexibility

  • Windows 8.1 Pro
  • Powered by 4th generation Intel® processors
  • Accommodates up to two storage drives for added flexibility
  • Smooth and ultra-realistic 4K/UHD visuals
  • SonicMaster Technology — integrated speakers and audio tuning software for premium sound
  • ASUS HomeCloud with 802.11ac Wi-Fi — access your PC remotely and stream multimedia content anywhere, anytime
  • 56mm tall; with a footprint slightly larger than a standard DVD jewel case
ASUS VivoPC

Small yet powerful mini PC

Imagine all the functionalities of a traditional desktop PC in a chic, compact box with a footprint slightly larger than a standard DVD jewel case. Stop imagining and meet the ASUS VivoPC VC62B.

Powered by the 4th gen Intel® processor and featuring SonicMaster Technology and 4K/UHD visuals, the new VivoPC VC62B is the answer to your day-to-day computing needs. Vivo DualBay gives you flexible storage options, so you can tailor configurations for faster operating system response times or increased drive space. You can even access your PC remotely and stream multimedia content anytime, anywhere thanks to 802.11ac Wi-Fi and ASUS HomeCloud.

Vivo DualBay - Flexible dual storage design

VivoPC VC62B features a unique dual storage design that can accommodate up to two storage drives. So whether you’re after larger storage capacities or faster data access speeds, you can mix and match between hard disk and solid state drive to better suit your needs.

If you’re looking for space to house your files and applications, use a single 3.5-inch or two 2.5-inch hard disk drives. Alternatively, you can choose a combination of a 2.5-inch hard disk and solid state drive to speed up your operating system.

Breathtaking 4K/UHD visuals

VivoPC VC62B also supports 4K/UHD displays to give you attractive, ultra-realistic visuals with breathtaking levels of detail – making it ideal for point-of-sale terminals, digital signage, or kiosk displays.

Multi-display productivity

VivoPC VC62B supports up to three independent displays through HDMI and DisplayPort++ without the need for an additional graphics card. The additional displays increase productivity, giving you more onscreen space for multi-tasking. It gives you endless possibilities – you can spread out your work windows, mirror content, or extend a single window across multiple displays.

VESA mount ready for tidier workstations

VivoPC VC62B features a space-saving, low profile design makes it ideal for business or commercial use. VESA compatibility means it can be mounted on the back of a monitor for a clean and tidy work station.

Manufacturer Part Number
VC62B-B014M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System

    Windows 8.1 Pro
    Windows 8.1

  • CPU

    Intel® Celeron® 2957U Processor
    Intel® Core™ i3-4030U Processor
    Intel® Core™ i5-4210U Processor

  • Chipset

    Integrated

  • Graphic

    Intel® HD Integrated Graphics 4400
    Intel® HD Integrated Graphics

  • Memory

    Dual Channel, DDR3L at 1600MHz
    2 x SO-DIMM
    2 GB Up to 16 GB

  • Storage

    3.5" 6Gb/s Hard Drive (7200RPM)
    2.5" 6Gb/s Hard Drive (5400/7200RPM)
    SSD
    Vivo DualBay : *
    2.5" SSD + 2.5" HDD
    2.5" HDD + 2.5" HDD

  • Wireless Data Network

    802.11a/b/g/n/ac , Bluetooth V4.0

  • LAN

    10/100/1000/Gigabits Mbps

  • Audio

    SonicMaster

  • Speaker

    2 x 2 W

  • Back I/O Ports

    4 x USB 3.0
    2 x USB 2.0
    1 x HDMI
    1 x RJ45 LAN
    1 x Kensington Lock
    1 x DC-in
    1 x Optical S/PDIF out
    1 x Display
    2 x Audio Jack(s)

  • Card Reader

    4 -in-1: SD/ SDHC/ SDXC/ MMC *

  • Power Supply

    65 W Power adaptor

  • Dimensions

    190 x 190 x 56.2 mm (WxDxH)

  • Weight

    1.09 kg

  • Color

    Black

  • Accessories

    Keyboard (Wired, USB)
    Mouse (Wired, USB)
    AC Adaptor
    Power Cord
    Warranty Card
    User Manual
    VESA Mount Kit
    Quick Start Guide
    *All accessories may vary in different market

  • Software

    Anti-Virus Trial
    Adobe Acrobat Reader
    ASUS WebStorage
    Intel Smart Connect Technology
    *Softwares may vary in different market

  • Utilities

    Ai Suite 3
    ASUS HomeCloud with Wi-Fi GO!
    EZ Update
    APRP (ASUS Product Registration Program)
    Digital Manual
    Support DVD

  • Certificates

    BSMI/CB/CE/FCC/UL/VCCI

  • Note

    *The availability of Vivo Dualbay varies depending on the model type, country or region.
    *The actual data transfer speed of the 4-in-1 card reader may depend on the memory card specifications.