Q Tablet Case With Keyboard

Q TABLET CASE WITH KEYBOARD

This 3-in-1 Bluetooth touchpad keyboard leather case is compact and lightweight when closed so you can use your InFocus Q Tablet anywhere like a laptop.

  • Compatible with the INP-120Q, INP-120Q-ED and INP-120Q-PR tablets (and other 10.1-inch tablets)
  • Removable Bluetooth keyboard with touchpad
  • Build-in stand props your device up for comfortable viewing and typing
  • Rechargeable Lithium battery with power supply included
  • Power supply included

Manufacturer Part Number
INA-KBCASE-2
EAN/UPC
0797212982278,797212982278
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Connectivity                            USB-Mini-B (for power supply)

Warranty                                 90 days

Product Dimensions HxWxD      0.5x11x7in. 
                                              (12.7x279.4x177.8mm. )

Product Weight                        1lb. (0.45kg.)

Shipping Dimensions HxWxD    1.25in. x 7.5in. x 11.5in. 
                                              (31.75mm. x 190.5mm. x 292.1mm. )

Shipping Weight                       1.25lb. (0.57kg.)