Blu-Link Multi-Host Bluetooth Keyboard

The Blu-Link™ Multi-Host Bluetooth® Keyboard is a sleek wireless keyboard that connects to all of your Bluetooth-enabled devices including Windows® and OS X®-based computers, iPads®, iPhones®, and Android® tablets and smartphones.

With up to a 30-foot (10-meter) wireless range, this compact 78-key keyboard utilizes Bluetooth 3.0 technology to simultaneously host as many as 8 devices--switching between them with on the fly. An LED indicator relays “Pairing,” “Active Device,” “CapsLock” and “Low Battery” information.

The Blu-Link™ Multi-Host Bluetooth® Keyboard is compatible with Bluetooth-enabled devices running Windows (XP and later), Mac OS X (10.6 and later), Apple® iOS® and Android OS operating systems.

Manufacturer Part Number
VP6640
EAN/UPC
0715262066403,715262066403
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Features

A single keyboard for your computers, tablets and smartphones, Multi-Host connects with up to 8 devices simultaneously.

  • Macs & PCs
  • iPads & iPhones
  • Android Tablets & Smartphones

Switches between devices "on the fly.

Applications

The Blu-Link™ Multi-Host Bluetooth® Keyboard is a sleek wireless keyboard that connects to all of your Bluetooth-enabled devices including Windows® and OS X®-based computers, iPads®, iPhones®, and Android® tablets and smartphones.

Specifications

  • 78 Keys
  • Operating range:
  • Up to 30-feet
  • 11.2” (L) x 5.2” (W) x 0.72” (H)
  • Power requirement: 2 x AA Alkaline batteries