This in-wall rated Cat6 cable is perfect for creating custom length network patch cables. The stranded conductor construction makes this cable flexible and easy to work with, while the design of this box allow it to be easily dispensed. This cable is built to ANSI/TIA-568-C.2 standards and tested at frequencies up to 400MHz making it the ideal product for high performance transmissions. The jacket is foot marked allowing for easy determination of the amount of cable remaining.
Note:
Color : Grey
Length : 1000.00 Foot
Jacket Rating : In Wall
UPC : 757120434061
Warranty : Lifetime
Vendor : C2G
Weight : 23.682 LB
Electrical Characteristics
• Voltage rating: 300V
• Spark test: 2.5KV DC
• AC leakage (current through jacket): < 10mA (1.5KV AC)
• Conductor DC resistance: < 14Ω/100m
• Resistance unbalance: < 5%
• Dielectric strength: 1.5KV AC for 2s
• Insulation resistance: > 5000MΩ/KM
• Mutual capacitance: < 5.6nF/100m
• Capacitance unbalance (pair-to-ground): < 160 pF/100m
Physical Characteristics
Conductors
• Material: 24AWG (7/33) stranded, bare copper
• Insulation: Polyolefin (PO)
• Outside diameter: 1.00 ± 0.03mm
Overall cable
• Jacket material: Flame retardant polyvinyl chloride (FRPVC)
• Jacket thickness: 0.50 ± 0.05mm
• Outside diameter: 5.4 ± 0.2mm
• Storage temperature range: -20° to 75°C
• Installation temperature range: 0° to 60°C
• Operating temperature range: -20° to 60°C
• Minimum bend radius: 21.6mm
• Maximum pulling tension: 110N