2.0 White S5000 Speaker System

Enjoy the clear sound and compact design of the HP 2.0 Speaker System S5000. Enhance your smartphone, gaming console, PC or notebook experience with stereo audio.

Designed for bass

The compact speakers deliver a surprising full deep bass with the dual 62 mm integrated passive radiators that enhance the lower frequency.

Affordable performance

The competitively priced speakers provide reliable performance with 80-20 kHzs frequency, 4W output, and magnetically shielded to diffuse interference. The contoured rectangle design and perforated metal grill facing complements any computer and room setting requires minimal space.

Stream your favorites

Share the audio sensation from your smartphone, tablet or PC, or enjoy your own private listening with the headphone jack.

Return & exchange information

HP Shopping will accept returns or exchanges for this product up to 30 days after delivery

Manufacturer Part Number
K7S74AA#ABL
EAN/UPC
0888793835647,888793835647
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color

White

Connector

Jack 3.5 mm

Frequency

60-20 Hz

Wattage

4W RMS

Sound pressure

88 dB(A)

Compatibility

Compatible with smartphone, tablet or PC for sharing or private listening with a 3.5 mm audio connector.

Dimensions

5.38 x 2.91 x 2.92 in

Warranty

Reliable HP Standard Limited Liability Warranty (1 year warranty service for NA, APJ, LA. 2 years warranty service for EMEA)

What's in the box

Speakers