A68HM-E33 V2 Desktop Motherboard

  • Supports AMD® Socket FM2+/FM2 A-Series/Athlon™ Processors
  • Supports DDR3 Memory
  • Military Class 4: Top Quality & Stability
  • Military Class Essentials: Total Protection for Military Class Motherboards
  • Fast Boot: Quickly Boot Up & Enter OS in A Few Seconds

Manufacturer Part Number
A68HM-E33 V2
EAN/UPC
0824142114728,824142114728
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports FM2+ Socket for AMD® A-series/ Athlon™ Series Processor

Please refer to CPU Support for compatible CPU; the above description is for reference only.

Chipset

• AMD A68H

Main Memory

• 2 x DDR3 memory slots supporting up to 32GB
• Supports DDR3 2133(OC)/ 1866/ 1600/ 1333 MHz
• Dual channel memory architecture
• Supports non-ECC, un-buffered memory
• Supports AMD Memory Profile (AMP)
• Supports Extreme Memory Profile (XMP)

Slots

• 1 x PCIe 3.0 x16 slot
• 1 x PCIe 2.0 x1 slot
• 1 x PCI slot

Graphics

• 1 x VGA port, supporting a maximum resolution of 1920x1200@ 60Hz, 24bpp
• 1x HDMI port, supporting a maximum resolution of 4096x2160@24Hz, 36bpp/ 3840x2160@30Hz, 36bpp/1920x1200@120Hz, 36bpp and 1920x1200@60Hz, 36bpp

On-Board SATA

• 4 x SATA 6Gb/s ports 
- Supports RAID 0, RAID1 and RAID 10

USB

• 2 x USB 3.0 ports on the back panel
• 6 x USB 2.0 ports (2 ports on the back panel, 4 ports available through the internal USB connectors)

Audio

• Realtek® ALC887 Codec

LAN

• Realtek® RTL8111G Gigabit LAN

Back Panel I/O Ports

- 1 x PS/2keyboardport
- 1 x PS/2mouseport
- 1 x VGAport
- 2 x USB3.0ports
- 1 x HDMIport
- 1 x LAN(RJ45)port
- 2 x USB2.0ports
- 3 x audiojacks

Internal I/O Connectors

- 1x 24-pin ATX main power connector
- 1 x 4-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin system fan connector
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x Chassis Intrusion connector
- 1 x TPM module connector
- 1 x Serial port connector
- 1 x Clear CMOS jumper

Dimension

• Micro-ATX 22.6 cm x 17.3 cm

Mounting

• 6 mounting holes