AMD A78 chipset
Note:
CPU
• AMD® A-Series/Athlon™ Processors* for the FM2+ package
* Also support FM2 A-Series/Athlon™ Processors
* Please refer to CPU Support for compatible CPU; the above description is for reference only.
Chipset
• AMD® A78 Chipset
Main Memory
• 2 x DDR3 memory slots supporting up to 32GB
• Supports DDR3 1333/ 1600/ 1866/ 2133*(*OC) MHz
• Dual channel memory architecture
• Supports non-ECC, un-buffered memory
• Supports AMD Memory Profile (AMP)
• Supports Extreme Memory Profile (XMP)
* For the support status of AMP/XMP memory modules, please take MSI’s Memory Support list as reference.
Slots
• 1 PCI Express 3.0 x16 slot*
• 1 PCI Express 2.0 x1 slot
• 1 PCI slot
* Only FM2+ processors can support PCIe 3.0
Graphics
• 1 x VGA port, supporting a maximum resolution of 1920x1200 @ 60Hz, 24bpp
• 1 x DVI-D port, supporting a maximum resolution of 2560x1600@60Hz, 24bpp/ 1920x1200 @ 60Hz, 24bpp
• 1 x HDMI port, supporting a maximum resolution of 4096x2160@24Hz, 36bpp*/ 3840x2160@30Hz, 36bpp*/ 1920x1200@120Hz, 36bpp and 1920x1200@60Hz, 36bpp
* Only support when using an FM2+ APU
On-Board SATA
• 6 x SATA 6Gb/s ports by AMD® A78
- Supports storage and data transfers at up to 6Gb/s
- SATA1~6 ports support RAID 0/1/10 modes by AMD® A78
Audio
• Chipset integrated by Realtek® ALC887
- Flexible 8-channel audio with jack sensing
- Compliant with Azalia 1.0 Spec
LAN
• Supports Gigabit LAN by Realtek® RTL8111G
- Supports 10Mb/s, 100Mb/s and 1000Mb/s
- Compliance with PCI-Express Bus specification v1.0a
Internal I/O Connectors
- 1 x 24-pin ATX main power connector
- 1 x 4-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x USB 3.0 connector (supports additional 2 USB 3.0 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin system fan connector
- 1 x 3-pin system fan connector
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x Chassis Intrusion connector
- 1 x TPM module connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Clear CMOS jumper
- 2 x USB power jumpers
Back Panel I/O Ports
- 1 x PS/2 keyboard port
- 1 x PS/2 mouse port
- 4 x USB 2.0 ports, 2 x USB 3.0 ports
- 1 x VGA port
- 1 x DVI-D port
- 1 x HDMI port
- 1 x LAN (RJ45) port
- 3 x audio jacks
* This platform supports dual-display function (HDMI+VGA, HDMI+DVI, VGA+DVI) and triple-display function (HDMI+VGA+DVI)
MSI Reminds You...
• The graphic output can only work with CPUs with GPUs core inside.
Dimension
• Micro-ATX (22.6 cm x 21.6 cm)
Mounting
• 6 mounting holes