AMD A68H chipset
Note:
CPU
• Supports FM2+ Socket for AMD® A-series/ Athlon™ Series Processor
Please refer to CPU Support for compatible CPU; the above description is for reference only.
Chipset
• AMD A68H
Main Memory
• 2 x DDR3 memory slots supporting up to 32GB
• Supports DDR3 2133(OC)/ 1866/ 1600/ 1333 MHz
• Dual channel memory architecture
• Supports non-ECC, un-buffered memory
• Supports AMD Memory Profile (AMP)
• Supports Extreme Memory Profile (XMP)
Slots
• 1 x PCIe 3.0 x16 slot
• 1 x PCIe 2.0 x1 slot
• 1 x PCI slot
Graphics
• 1 x VGA port, supporting a maximum resolution of 1920x1200@ 60Hz, 24bpp
• 1x DVI-D port, supporting a maximum resolution of 2560x1600@60Hz, 24bpp/ 1920x1200 @ 60Hz, 24bpp
• 1x HDMI port, supporting a maximum resolution of 4096x2160@24Hz, 36bpp*/ 3840x2160@30Hz, 36bpp*/ 1920x1200@120Hz, 36bpp and 1920x1200@60Hz, 36bpp
On-Board SATA
• 4 x SATA 6Gb/s ports
- Supports RAID 0, RAID1 and RAID 10
USB
•AMD® A68H Chipset
- 2 x USB 3.0 ports on the back panel
- 8x USB 2.0 ports (4 ports on the back panel, 4 ports available through the internal USB 2.0 connectors)
• VIA VL806 Chipset
- 2x USB 3.0 ports through the internal USB 3.0 connector*
*These USB 3.0 ports do not support M-Flash recovery function.
Audio
• Realtek® ALC887 Codec
LAN
• Realtek® RTL8111G Gigabit LAN
Back Panel I/O Ports
- 1 x PS/2keyboardport
- 1 x PS/2mouseport
- 1 x VGAport
- 1 x DVI-D port
- 2 x USB3.0ports
- 1 x HDMIport
- 1 x LAN(RJ45)port
- 4 x USB2.0ports
- 3 x audiojacks
Internal I/O Connectors
- 1x 24-pin ATX main power connector
- 1 x 4-pin ATX 12V power connector
- 4 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1x USB 3.0 connector (supports additional 2 USB 3.0 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin system fan connector
- 1 x Front panel audio connector
- 2 x System panel connectors
- 1 x Chassis Intrusion connector
- 1 x TPM module connector
- 1 x Serial port connector
- 1 x Clear CMOS jumper
Dimension
• Micro-ATX 22.6 cm x 18.6 cm
Mounting
• 6 mounting holes