CK70 Handheld Computer

The CK70 mobile computer targets the unique needs of courier express and parcel/postal operations. The device’s features focus on increasing your efficiency and delivering unparalleled reliability for track-and-trace and proof-of-delivery applications, even in the most extreme conditions.

Flexible Radio Technology

Provides optimal network coverage and a superior solution for implementing low-cost routing strategies.

Outstanding Imaging Capabilities 

One of the industry’s fastest imaging engines delivers superior motion tolerance, a laser aiming system and an optimized scanning angle for maximum productivity.

On-Board Diagnostics 

Provide device health visibility and reduce downtime.

Part of a Comprehensive Solution

Part of Honeywell’s comprehensive enterprise business solutions, including printers, application software, communications, peripherals and accessories. 

Non-Incendive Version Available

Extend the use of the CK70 mobile computer into hazardous locations with the non-incendive certified (Div. 2) version.

RFID Version Available

The CK70 RFID mobile computer adds an integrated passive UHF reader to the 70 Series’ already impressive feature set. Learn more.

Manufacturer Part Number
CK70AA5KD02W1R00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS
Dimensions with Battery (L × W × D):
23.7 × 8.0 × 4.3 cm (9.33 × 3.16 × 1.69 in)
Weight: 562 g (19 oz) with battery
Width: grip area 6.42 cm (2.53 in)

ENVIRONMENTAL
Operating Temperature:
-20°C to +60°C (-4°F to +140°F)*
Storage Temperature:
-30°C to +70°C (-22°F to +158°F)
Charging Temperature:
+5°C to +35°C (41°F to 95°F)
Relative Humidity: Non-condensing, 95%
Rain & Dust Resistance: IP67
Drop Specification: 2.4 m (8 ft) to concrete per MIL-STD 810G; 1.8 m (6 ft) to concrete across operating temperature range per MIL-STD 810G; 2,000 (1 m) tumbles per IEC 60068-2-32 specification
Electrostatic Discharge:
± 15 kV air discharge; ± 8 kV direct discharge

POWER
Battery Pack: 3.7 V, 5200 mAh; IEEE 1725 compliant, Li-Ion, removable, rechargeable

OPERATING SYSTEM
Microsoft® Windows® Embedded Handheld 6.5

MICROPROCESSOR
Texas Instruments 1 GHz OMAP multi-engine processor architecture

MEMORY & STORAGE
Memory: 512 MB RAM
ROM: 1 GB Flash
Customer-accessible micro-SD slot for removable memory cards up to 32 GB

DISPLAY
• 8.9 cm (3.5 in) Transflective VGA
• 480 x 640 pixels
• 65,536 (16-bit RGB) colors
• High-durability touch screen
• LED backlight
• Ambient light sensor

STANDARD COMMUNICATIONS
USB – Full Speed 2.0 OTG©, USB – Full Speed 2.0 Client© IrDA

SOFTWARE APPLICATIONS & COMPONENTS
Device Management: Honeywell SmartSystems™ Foundation support includes ScanNGo provisioning for use alone or with device management software from Honeywell ISVs
Device Health Monitoring: Remote access requires SmartSystems management option
Application Development:
Honeywell Developer Library
Imaging Solutions: Honeywell Shipment Address Verification (SAV) and Mobile Document Imaging (MDI) are compatible, licensed and sold separately
In-Premise Clients: Optional factory pre-loaded Honeywell Enterprise Client Pack (TE and Browser); Honeywell Browser
Web Browsing: Honeywell HTML5 Browser
Device Lockdown: Honeywell Launcher

DATA MANAGEMENT
Skynax® Mobile Communications

INTEGRATED RADIOS
Wireless LAN: IEEE® 802.11 a/b/g/n Dual Band
WLAN
Security: Wi-Fi Certified for WPA and WPA2, WAPI Certified
Cisco® Compatibility: CCXv4
Authentication: 802.1x
Encryption: WEP (64- or 128-bit), AES, TKIP
Wireless PAN: Integrated Bluetooth® Class II, Version 2.1+EDR
Operating Channels: 0 to 78 (2402–2480 MHz)
Data Rates: 1, 2, 3 Mbps

SENSOR TECHNOLOGY
Accelerometer: Embedded accelerometer enables automatic or application-specific features such as screen rotation or system suspend.

AUDIO SUPPORT

Supports VoIP / speech recognition / push-to-talk applications; front and rear speakers; rear speaker >80 dB at 40 cm (15.7 in); front receiver and front panel microphone for handset audio communication and audio recording; wireless Bluetooth headset support; wired headset support via snap-on adapter

INTEGRATED SCANNER
EA30 High Performance Motion-Tolerant 2D Imager: white LED illumination; red laser aimer optimized for all lighting conditions; 35-degree downward scan angle; capable of scanning all common 1D and 2D barcodes; 1D as small as 5 mil; PDF as small as 6.6 mil; data matrix as small as 7.5 mil; standard UPC codes from distances up to 33 cm (13 in)

INTEGRATED RFID READER
The CK70 is available with integrated UHF RFID reading capabilities.

INTEGRATED CAMERA
5-megapixel auto focus color camera with LED flash

KEYPAD
Keypad options feature hard keycaps with laser-etched legends
Alphanumeric

HONEYWELL GLOBAL SERVICES SUPPORT
Contact for Support:
www.hsmcontactsupport.com
Public Knowledgebase Articles:
www.hsmknowledgebase.com
Telephone support available in North America (+1 800 782 4263). Outside of this area, contact your local representative.

ACCESSORIES
FlexDock modular docking system, vehicle dock,  vehicle holder, snap-on adaptors and magneticstripe reader

REGULATORY APPROVALS & COMPLIANCE
1001CP01C, 1001CP01C-H1, 1001CP01U, 1001CP01U-H1
Safety: cULus Listed, DEMKO, BSMI
EMC: Class B – FCC/ICES/EN, GOST-R
Radio: FCC w/HAC, Industry Canada, CE0981, A-tick (AU), C-tick (NZ), NCC, OFTA, IDA, ICASA, POSTEL, NTC, ETA, SIRIM, ANATEL, 61 countries in total
Environmental: EU Directives-WEEE; RoHS;
Batteries & Accumulators; Packaging & Waste Packaging

NON-INCENDIVE VERSION
70 Series family with NI certification comply with the following:
Suitable for use in Division 2 locations
Safety: cULus Listing - ISA/ANSI 12.12.01
Gases: Class I - Groups A, B, C, D
Dusts: Class II - Groups F, G
Fibers and Flyings: Class III
* Maximum Ambient Temperature: 50°C T6