ZBOX-BI319-U Desktop Computer

Experience a rich multimedia experience with the energy-efficient ZOTAC ZBOX BI319 series mini-PCs. Powered by an energy-sipping dual-core Intel processor, the ZOTAC ZBOX BI319 delivers a great computing experience for typical daily tasks such as web browsing, checking e-mail and productivity tasks.

Intel HD Graphics technology enhances the ZOTAC ZBOX BI319 series with excellent multimedia capabilities for stunning and smooth high-definition video playback capabilities. Intel Quick Sync Video technology leverages the ZOTAC ZBOX BI319 series integrated graphics processor to transcode video formats for mobile devices quickly and easily.

Manufacturer Part Number
ZBOX-BI319-U
EAN/UPC
0816264015649,816264015649
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES
• Intel Quick Sync Video technology
• Microso DirectX 11.1

SPECIFICATIONS
• Intel HD Graphics
• Intel Processor N2807 (dual-core, 1.58 GHz)
• Burst frequency up to 2.16 GHz

HARD DRIVE & MEMORY
• 1 2.5-inch SATA 3.0 Gb/s [9.5mm height]
• 1 204-pin DDR3L-1333 SO-DIMM [up to 4GB]

DISPLAY OUTPUTS
• HDMI 1.4a (1920x1080 @ 60 Hz)
• DVI-I (1920x1200 @ 60 Hz)
• HDCP compliant

AUDIO OUTPUTS
• Loss-less Bitstream (via HDMI)
• Digital S/PDIF (optical)
• Stereo 3.5mm output

FRONT PORTS
• Microphone input
• 1 USB 3.0 port
• 3-in-1 card reader (SD/SDHC/SDXC)
• Hard drive LED
• Power button

TOP PORTS
• 1 USB 2.0 port

REAR PORTS
• 4 USB 2.0 ports
• 10/100/1000 Ethernet (RJ45)
• Power connector

SOFTWARE COMPATIBILITY
• Microso Windows 8 (32/64-bit)
• Microso Windows 7 (32-bit)

MINI-PC DIMENSIONS

• Length: 188mm (7.40in)
• Width: 188mm (7.40in)
• Height: 44mm (1.73in)

BOX DIMENSIONS

• Length: 240mm (9.94in)
• Width: 185mm (9.65in)
• Height: 78mm (3.07in)

INSIDE THE BOX
• ZOTAC ZBOX BI319
• Power brick & cable
• DVI-to-VGA adapter