DiskStation DS115 NAS Server

Dual-core CPU delivers a speedy private cloud server

Equipped with a dual-core CPU, DS115 delivers improved computing and data transfer performance compared to its predecessor, with average reading speeds over 111 MB/s and writing over 104 MB/s. Enjoy faster data transfers, quick access to media files, as well as smoother cloud synchronization.

Built-in floating-point unit enhances multimedia processing

DS115 brings an optimal multimedia experience to home users. Powered by a built-in floating-point unit, DS115 speeds up thumbnail processing to enhance your photo viewing experience and transcodes audio tracks into MP3 format on demand to reduce streaming bandwidth.

SuperSpeed USB 3.0 accelerates transfer rates

DS115 comes with a USB 3.0 port to connect to various kinds of external storage devices, while ensuring fast and efficient file transfer speeds. Support for USB 3.0 offers transfer speeds of up to 5 Gbps (about 10 times faster than USB 2.0), meaning it takes less time to transfer data to external hard drives, while also consuming less power.

Award winning OS - DiskStation Manager

Synology DiskStation Manager (DSM) is a sleek, browser-based operating system running on every DiskStation and RackStation, which makes managing your Synology NAS a breeze. Featuring an intuitive user interface, DSM makes accessing and sharing your data smarter and simpler. Synology's Package Center lets you download and install useful add-on packages designed specifically for individual or business needs, meaning you can enjoy more entertainment in your life or better productivity at work. Learn more

The most compatible sharing

Enjoy seamless files sharing across Windows®, Mac®, and Linux® platforms as DS115 offers comprehensive network protocol support including FTP, SMB2, AFP, NFS and WebDAV. With Windows AD and LDAP integration, DS115 can fit effortlessly into any existing network environment - there is no need for IT administrators to maintain two sets of credentials. You also won't worry about missing files with the Recycle Bin feature which is supported on AFP, CIFS, File Station, and WebDAV. All files deleted in a shared folder will be automatically moved into the Recycle Bin.

Your files anywhere with cloud service

DS115 brings you comprehensive cloud service. Cloud Station lets you sync files among DiskStations and multiple devices, including Windows PC, Mac, Linux, iOS, Android, as well as Windows mobile devices, whereas 2-way sync allows file synchronization among different DiskStations. You can even sync your DiskStation with Google Drive, OneDrive, Dropbox, Box, hubiC, and Baidu Cloud — establish your hybrid cloud to enjoy more storage flexibility and prevent data loss.

The notepad that will always be with you

Have you ever wished to bring your notes everywhere? With DS115 and Note Station, you can create digital notes to remember all the important and not-so-important things in life. Your notes can be edited with rich-text formatting, encrypted with password protection, shared with friends, and synchronized across your tablet, smartphone, or browser. If you make a mistake, just go back and restore the previous version.

Manufacturer Part Number
DS115 1300
EAN/UPC
0812890011659,812890011659
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

CPU:
CPU Model: MARVELL Armada 375 88F6720
CPU Frequency: Dual Core 800 MHz
Floating Point: Yes
Hardware Encryption Engine: Yes

Memory:
System Memory: 512 MB DDR3

Storage:
Drive Bay(s): 1
Compatible Drive Type:

  • 3.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) HDD (with optional 2.5" Disk Holder)
  • 2.5" SATA(III) / SATA(II) SSD (with optional 2.5" Disk Holder)
Maximum Internal Raw Capacity: 6 TB (6 TB HDD X 1) (Capacity may vary by RAID types)

External Ports:
USB 2.0 Port: 1
USB 3.0 Port: 1
eSATA Port: 1

File System:
Internal Drives: EXT4
External Drives:
  • EXT4
  • EXT3
  • FAT
  • NTFS
  • HFS+ (Read Only, with max. volume size 2TB)
Appearance:
Size (Height X Width X Depth): 166 mm X 71 mm X 224 mm
Weight: 0.7 kg

Others:
RJ-45 1GbE LAN Port: 1
Wake on LAN/WAN: Yes
System Fan: 60 mm X 60 mm X 1 pcs
Wireless Support (dongle): Yes
Noise Level*: 18.2 dB(A)
Power Recovery: Yes
Scheduled Power On/Off: Yes
Power Supply Unit / Adapter: 36W
AC Input Power Voltage: 100V to 240V AC
Power Frequency: 50/60 HZ, Single Phase
Power Consumption*: 10.21W (Access)
5.44W (HDD Hibernation)

Environment Temperature:
Operating Temperature: 5°C to 35°C (40°F to 95°F)
Storage Temperature: -20°C to 60°C (-5°F to 140°F)
Relative Humidity: 5% to 95% RH

Certification:
  • FCC Class B
  • CE Class B
  • BSMI Class B
Warranty: 2 Years
Notes: Power consumption is measured when fully loaded with Western Digital 1TB WD10EFRX hard drive(s).