7-Outlet Surge Protector with 6-foot Power Cord

BELKIN SURGE PROTECTORS

Voltage fluctuations, surges and spikes can damage your computer and peripherals and degrade overall performance. Belkin Surge Protectors give you peace of mind by safeguarding your personal computer, home theater equipment, appliances and other hard to replace items against damage.

THE BELKIN DIFFERENCE
  • 2100 Joule Energy Rating
  • Advanced power filtration
  • Right-angle plug for tight spaces
  • BlockSpaceā„¢ Outlet for large power adapters
  • Damage-resistant housing
  • Belkin Safety Assurance
  • $200,000 Connected Equipment Warranty
SUPERIOR PROTECTION FOR HOME ELECTRONICS

The Belkin 7-Outlet Surge Protector has an energy rating of 2100 Joules, which means it offers reliable, powerful protection for your high-end home electronics. For additional peace of mind, the Surge Protector power strip features advanced power filtration and oversized Metal Oxide Varistors (MOVs) to absorb excess electricity. Damage-resistant housing protects circuits from fire, impact and rust while also preventing dents and scratches.

SPACE-SAVING DESIGN

Protect your home electronics and save space with the Belkin 7-Outlet Surge Protector Power Strip. Ideal for a home office, entertainment center, or any room with multiple electronic devices, the surge protector plugs into any wall outlet to give you seven additional AC outlets.

The right angle plug has a low profile to fit easily in tight spaces and behind furniture. With six regular outlets and one BlockSpace outlet, the Belkin Surge Protector can accommodate larger power adapters, like oversized printer and charger plugs, without blocking the other outlets.

INDICATORS LET YOU KNOW YOU'RE PROTECTED

With the Belkin 7-Outlet Surge Protector, you won't have to guess whether or not your electronic devices are protected against damaging voltage fluctuations, surges and spikes. The "Protected" indicator light turns green to let you know your equipment is secure while the "Not-Grounded" indicator warns you when your outlet is not properly grounded.

BELKIN SAFETY ASSURANCE: POWER WITH CONFIDENCE

Every time you plug your home appliances or general electronics into a Belkin Surge Protector, you never have to worry about things like power spikes or storms damaging your valuable mobile device. Intelligent circuitry with built-in voltage sensing detects and responds your device's power needs, while safety features ensure that your devices are protected. Our quality teams go above and beyond for consumer and environmental safety, setting standards above the minimum requirements and putting each product through our own set of rigorous quality assurance tests.

We're serious about quality. That's why every Belkin 7-Outlet Surge Protector is backed by a $200,00 Connected Equipment Warranty. If your electronic equipment is damaged by a surge, spike, or lightning strike while properly connected to this power strip, we will repair or replace it, up to $200,000.

Manufacturer Part Number
BSQ700BG06-DP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 2100 Joule energy rating
  • 7 surge-protected outlets
  • 6' heavy-duty power cord
  • Advanced power filtration
  • Oversized Metal Oxide Varistors (MOVs)
  • Right-angle plug
  • Protected/Not Grounded indicator lights
  • BlockSpaceā„¢ outlet
  • Damage-resistant housing
  • $200,000 Connected Equipment Warranty