DT315BT-MD with Internal Battery Pack

The DT315BT-MD Medical Tablet integrates a 9.7” capacitive touch screen and a high performance yet energy-efficient Intel® Celeron® Dual Core processor in a slim, durable, bacteria-resistant enclosure. With options for a fully-integrated barcode scanner, MSR and camera modules, this tablet offers health professionals an effective tool to monitor, record and retrieve patient information. The built-in Wi-Fi also makes data access efficient and optimizes staff workflow.

Manufacturer Part Number
315B-7PW-374
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

9.7" fanless Mobile Tablet with Intel Celeron Dual Core, 1.58GHz processor, built-in Wi-Fi and Bluetooth, capacitive touch (with anti-reflection outdoor viewable) display. Includes one SD card slot. TPM 1.2 support. Anti-microbial enclosure in MD white color.

 

Standard Package

1. One DT315BT-MD with Internal Battery Pack 
2. Handstrap and Protective Rubber Grips 
3. AC-DC Power Adapter with Power Cord 
4. Documentation