VGA to HDMI Converter with Scaler – 1920x1200

This VGA to HDMI® converter and scaler lets you connect your analog VGA video signal to a digital HDMI display. It features a built-in video scaler that adjusts the output signal to suit virtually any HDMI display. It scales the signal to your choice of resolutions, up to 1080p.

The converter and scaler features 3.5mm and optical audio inputs, which let you combine audio into the HDMI output. The scaler creates a digital signal at high resolutions that's perfect for updating legacy VGA video equipment to work with newer HDMI televisions or projectors.

Ensure compatibility between your VGA source and HDMI display

New HDMI displays are phasing out support for lower resolution video signals such as 480i, 480p, and 720p. Without support for these common VGA resolutions, you may not be able to use a standard adapter to connect your legacy video output to your new display.

This converter lets you continue using your current VGA source equipment by scaling your video signal to a resolution that’s compatible with your new HDMI display. Scaling your source enables you to upgrade to a sleek new HDMI display while keeping your tried-and-true source material on display at trade shows and storefronts.

Continue using your reliable VGA source

Upgrading every component in your A/V setup can be costly and time consuming. Retaining your source can save you the cost and hassle of buying and configuring new equipment. With the VGA to HDMI converter, you can bridge the gap between old and new technologies by converting your dependable VGA source to high-resolution HDMI.

Enjoy hassle-free operation

This converter features automatic resolution detection that minimizes your setup time by avoiding tedious programming. Plus, it features an intuitive on-screen menu that lets you customize the parameters of your input to quickly select and compare different output options, ensuring you get the best video solution possible in a very short time period.

Notes: This converter does not output digitally-encrypted content. This converter is the direct replacement for VGA2HDMIPRO.

The VGA2HDPRO2 and is backed by a 2-year warranty and free lifetime technical support.

Manufacturer Part Number
VGA2HDPRO2
EAN/UPC
0065030859998,065030859998
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Audio: Yes
Converter Type: Scaler
Output Signal: HDMI
Performance
Audio Specifications:
2-Channel Stereo audio (3.5mm)
7.1-channel surround sound audio (SPDIF)
Maximum Analog Resolutions: 1920 x 1200
Supported Resolutions:
Widescreen(16/32 bit): 1920x1200, 1920x1080, 1680x1050, 1366x768, 1280x800, 1280x768, 1280x720
Standard(16/32 bit): 1600x1200, 1400x1050, 1280x1024, 1024x768, 800x600, 640X480
Wide Screen Supported: Yes
Connector(s)
Connector A:
1 - VGA (15 pin; High Density D-Sub) Female Input
1 - 3.5mm Mini-Jack (3 Position) / Mini-Toslink (SPDIF; Optical) Female Input
1 - Toslink (SPDIF; Optical) Female Input
Connector B:
1 - HDMI (19 pin) Female Input
1 - 3.5 mm Mini-Jack (3 Position) Female Output
1 - Toslink (SPDIF; Optical) Female Output
Physical Characteristics
Color: Black
Enclosure Type: Steel
Product Height: 1.2 in [30 mm]
Product Length: 4.1 in [105 mm]
Product Weight: 21.6 oz [612 g]
Product Width: 3 in [76 mm]
Indicators
LED Indicators: 1 - Power LED
Power
Center Tip Polarity: Positive
Input Current: 600 ma
Input Voltage: 110 ~ 240 AC
Output Current: 2.6 A
Output Voltage: 5 DC
Power Source: AC Adapter Included
Environmental
Humidity: 20~90% RH (non-condensing)
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
What's in the Box
Included in Package: 1 - VGA to HDMI Converter / Scaler
1 - 4ft (1.2m) VGA Cable
1 - 6ft (1.8m) 3.5mm to RCA Cable
1 - Universal Power Adapter (US/UK/EU/AUS)
1 - Quick install guide