NetShelter SX 48U 600mm Wide x 1200mm Deep Enclosure with Sides White
Tall enclosure with 48U spaces for additional equipment. Compact width to optimize data center space. For low to medium density server and networking applications.
Note:
Physical
Maximum Height 88.9 inches ( 2258 , 225.8 CM )
Maximum Width 23.62 inches ( 600 , 60.0 CM )
Maximum Depth 42.13 inches ( 1070 , 107.0 CM )
Rack Height 48 U
Net Weight 304.75 lbs. ( 138.23 KG )
Shipping weight 346.9 lbs. ( 157.35 KG )
Shipping Height 93.9 inches ( 2385 , 238.5 CM )
Shipping Width 29.62 inches ( 752 , 75.2 CM )
Shipping Depth 48.0 inches ( 1219 , 121.9 CM )
Maximum Mounting Depth 36.02 inches ( 915.0 , 91.49 CM )
Minimum Mounting Depth 7.52 inches
Front Door 16.0 gauge
Vertical Posts 16.0 gauge
Rear Door 18.0 gauge
Roof 18.0 gauge
Side Panels 18.0 gauge
Units per Pallet 1.0
Rack Width 19"
Weight Capacity (dynamic load) 2250.0 lbs. ( 1022.73 KG )
Weight Capacity (static load) 3000.0 lbs. ( 1363.64 KG )
Protection Class IP 20
Approvals UL 2416, UL 60950-1
Standard warranty 5 year repair or replace
PEP Available in Documentation tab
EOLI Available in Documentation tab