GoSafe High Definition Digital Camcorder

The GoSafe 118 proves that size does not matter when it comes to dashcams. This micro-sized dashcam records in high quality 720p video resolution with a 125°, taking up very little space on your car’s windshield. If it is supplied power continuously by getting hard-wired or from a car’s internal powering system then you can take advantage of the motion detection feature and protect your vehicle from any mishaps during your absence. The GoSafe 118 has Stop & Go, Light Reminder, and Driver Fatigue warning features. The optional GPS antenna can be connected so you can track your location and speed. The included sticker mount will fasten securely to your windshield, so all you have to worry about is staying safe on the road.

Manufacturer Part Number
GS118-US
EAN/UPC
0840494171189,840494171189
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
LCD Display: 2″ LCD panel
Image Sensor: HD 1.3 Mega Pixel Sensor
Lens: 125° wide viewing angle
Lens structure: N/A
GPS Receiver: N/A
G-Sensor: 3-axis G-sensor
Video Resolution: 1280×720/30FPS/ VGA 640×480
Video Format: .MOV
Storage Memory: Class 6 or higher MicroSD or MicroSDHC card (8GB Min-32GB Max) *Please note that some cards may be incompatible- e.g., Sandisk.
USB: USB 2.0
LED Instruction Light: Red and green indicator light
Power Supply: 12-24V DC input / 5V/1A output
Power Consumption: 4.75V~5.25V / 1A
Operating Temperature: 14°~149°F/ -10°~65°C
Storage Temperature: -4 °~158°F
Dimension: 55x54x29
Weight: 42 g