If you are looking for an experience that delivers everything you want, Matrix is the tablet for you. Packed with an octa core processor this ultimate entertainment device will allow you to transfer and share files faster. This device is perfect for watching films, viewing pictures, e-reading and sharing documents. Enjoy browsing the web anywhere on the 7” touchscreen display as well as continuous communication via e-mail or social networking. Live life easy knowing you have everything you need right in the palm of your hands.
Note:
Master Pack:
CARTON DIMENSIONS: 16.0" x 12.88" x 10.25"
QUANTITY / CARTON (pcs): 10
WEIGHT (lbs): 13
Operating System:
ANDROID™ VERSION: 4.4 Kitkat
CPU:
PROCESSOR: Allwinner A83T Octa Core Cortex A7 2.0Ghz Processor
Connectivity:
BLUETOOTH®: Yes
EAR JACK: 3.5mm
USB: Micro USB
Wi-Fi: 802.11 b/g/n
Storage:
ADDITIONAL STORAGE / MICRO-SD™ CAPACITY: Up to 32GB (micro-SD slot)
BUILT-IN STORAGE CAPACITY: 8GB
Memory:
RAM: 1GB RAM Memory DDR3
Camera:
FRONT CAMERA RESOLUTION: 3.0MP
REAR CAMERA RESOLUTION: 2.0MP
Battery:
TYPE: Rechargeable Lithium Battery
Features:
BUILT-IN MICROPHONE: Yes
BUILT-IN SPEAKER: Yes
Display:
AUTOMATIC SCREEN ROTATION: Four-Direction Rotating Screen
RESOLUTION: 1024 x 600
SIZE: 7"
TOUCHSCREEN: Capacitive Touchscreen
Audio:
FORMATS: MP1-MP3, WMA, WAV, OGG, OGA, APE, FLAC, AAC, M4A, 3GPP & More
Video:
FORMATS: HD 1080P, AVI, MPG, MKV, RM, RMVB, MP4, MOV, VOB, DAT, FLV, 3GP, WEBM & More
Size:
PACKAGED WEIGHT (lbs): 1.28
PACKAGING DIMENSIONS (in): 6.00" x 3.00" x 9.13"
PRODUCT DIMENSIONS (in): 4.25" x 0.37" x 7.37"
PRODUCT WEIGHT (lbs): 0.62
Accessories:
OTHER ACCESSORIES INCLUDED: USB Cable, AC Charger & Manual