Ethernet 10Gb 2-port 546SFP+ Adapter

HP Ethernet 10Gb 2-port 546FLR-SFP+ Adapter is designed to optimize Cloud efficiency, and improve performance and security of applications – especially where IO, block storage and database performance are critical and the need for maximum VM density and up-scalability are greatest.

The HP Ethernet 546SFP+ can provide up to 40Gbps of converged bi-directional Ethernet bandwidth, helping to alleviate network bottlenecks

Manufacturer Part Number
779793-B21
EAN/UPC
0888793239919,888793239919
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network processor

  • Mellanox Connect X-3 Pro

Data rate

  • Two ports, each at 20 Gbps bi-directional
  • 40 Gbps aggregate bi-directional theoretical bandwidth.

Bus type

  • PCI Express v3.0 (Gen 3) x8

Form factor

  • PCIe Card

Power

  • 6.2W Typical

Server supported

  • ProLiant servers

IEEE compliance

  • 802.3ae, 802.1Q, 802.3x, 802.1p, 802.3ad/LACP, 802.1AB(LLDP), 802.1Qbg, 802.1Qbb, 802.1Qaz

Compatible operating systems

  • Windows:Microsoft Windows Server 2012, 2012 R2, 2008 R2 w/ SP1 (x64)Microsoft Windows Hyper-V 2008 R2 w/SP1, 2012, 2012 R2Linux:Red Hat Enterprise Linux 6.5 SUSE Linux Enterprise Server 11, SP3 (x64)HyperVisors:VMware ESXi 5.1 U2, 5.5 U1Citrix XenServer 6.5 (Creedence)Citrix XenServer (Naples) (x64)

Product differentiator

  • Designed to optimize Cloud efficiency, and improve performance and security of applications – especially where I/O, block storage and database performance are critical and the need for maximum VM density and up-scalability are greatest.

Dimensions and weight

Dimensions (W x D x H):

  • 5.71 x 24.13 x 19.05 cm (2.25 x 9.5 x 7.5 in)
Weight:
  • 0.45 kg (1 lb)