
Comprehensive's Active Optical Plenum HDMI Cables offer a low-smoke and fire-retardant plastic jacket.
Comprehensive's Active Optical Plenum HDMI Cables feature all the latest HDMI features including Ultra HD 4K@30 Resolution. They enable high-speed, plug-and-play HDMI signal transmission up to 330ft. Perfect A/V distribution for conference rooms, classrooms, digital signage or other commercial applications. Comprehensive Active Optical Plenum HDMI Cables use active components in the connectors to perform electrical-to-optical signal conversion, drawing power from the HDMI port. Each Active Optical Plenum HDMI Cable is thin, light, flexible, plenum rated, and can accommodate very tight bends.
Active Optical Plenum HDMI Cables send video using light pulses, which provide higher immunity to EMI/RFI interference and electromagnetic noise. EDID, CEC, HDCP, and RoHS compliant.
Note:
Connector Type 1: HDMI Male
Connector Type 2: HDMI Male
Resolution: Up to 4K UHD/30
Performance Grade: Great
Bandwidth: 18 Gbps up to 50ft and 10.2 Gbps up to 330ft
Supports: EDID, CEC, HDCP
Cable Style: High Speed HDMI
Supply Voltage: Powered from HDMI 5v pin 18 (operating range: 4.7v - 5.3 v)
Power Consumption: 0.23 watts (range: 0.2w - 0.25w)
Jacket: Plenum
Jacket Color: Grey
HDMI Connector Dimensions: 0.51 in. x 0.77 in. x 1.34 in.
Overall Cable Diameter: 0.19 in.
Bend Radius: 0.19 in.
Weight Lbs: 2.25
RoHS Compliant: Yes
Warranty: 2 years