Active Optical Plenum HDMI Cable 82ft

Comprehensive's Active Optical Plenum HDMI Cables offer a low-smoke and fire-retardant plastic jacket.

Comprehensive's Active Optical Plenum HDMI Cables feature all the latest HDMI features including Ultra HD 4K@30 Resolution. They enable high-speed, plug-and-play HDMI signal transmission up to 330ft. Perfect A/V distribution for conference rooms, classrooms, digital signage or other commercial applications. Comprehensive Active Optical Plenum HDMI Cables use active components in the connectors to perform electrical-to-optical signal conversion, drawing power from the HDMI port. Each Active Optical Plenum HDMI Cable is thin, light, flexible, plenum rated, and can accommodate very tight bends.

Active Optical Plenum HDMI Cables send video using light pulses, which provide higher immunity to EMI/RFI interference and electromagnetic noise. EDID, CEC, HDCP, and RoHS compliant.

Manufacturer Part Number
HD-HD-82PROPAF
EAN/UPC
0808447075946,808447075946
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: HDMI Male
Connector Type 2: HDMI Male
Resolution: Up to 4K UHD/30
Performance Grade: Great
Bandwidth: 18 Gbps up to 50ft and 10.2 Gbps up to 330ft
Supports: EDID, CEC, HDCP
Cable Style: High Speed HDMI
Supply Voltage: Powered from HDMI 5v pin 18 (operating range: 4.7v - 5.3 v)
Power Consumption: 0.23 watts (range: 0.2w - 0.25w)
Jacket: Plenum
Jacket Color: Grey
HDMI Connector Dimensions: 0.51 in. x 0.77 in. x 1.34 in.
Overall Cable Diameter: 0.19 in.
Bend Radius: 0.19 in.
Weight Lbs: 2
RoHS Compliant: Yes
Warranty: 2 years