ProDisplay P222va 54,6 cm (21.5") Monitor

Put your HP Pro PC content front and center on an ample 54,6 cm (21.5”) diagonal display with the HP ProDisplay P222va Monitor. The sleek design delivers essential presentation features and advanced connectivity for your everyday business productivity at a highly affordable price point.

Fabulous front-of-screen.

Get crisp image clarity for all your content on the 54,6 cm (21.5”) diagonal screen with 1920 x 1080 resolution, and 3000:1 contrast ratio. 178-degree viewing angles mean everybody has a great view of the screen.

High-speed connection for FHD imagery.

Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get legacy device compatibility from the VGA connector.

Create an efficient, easy-to-use workspace.

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Manufacturer Part Number
K7X30AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: K7X30AA
Product Color: Black
Display size (diagonal): 54,6 cm (21.5”)
Display Type: VA w/LED Backlight
Panel Active Area: 476 x 267.7 mm;
Viewing Angle: 178° horizontal; 178° vertical
Brightness: 250 cd/m²
Contrast Ratio: 3000:1 static; 5000000:1 dynamic
Response Ratio: 8 ms gray to gray
Aspect Ratio: 16:9
Native Resolution: 1920 x 1080
Resolutions Supported: 1920 X 1080; 1680 X 1050; 1600 X 900; 1440 X 900; 1280 X 1024; 1280 x 800; 1280 X 720; 1024 X 768; 800 X 600; 640 X 480
Display Features: Anti-glare; Language selection; LED Backlights; On-screen controls; Plug and Play; User programmable
Input signal: 1 VGA; 1 DisplayPort 1.2 (with HDCP support)
Input power: Input voltage: 100 to 240 VAC
Power consumption: Panel Active Area: 476 x 267.7 mm; Power consumption Description: 28 W (maximum), 24 W (typical), 0.5 W (standby); Screen resolution: 1920 x 1080
Dimensions with Stand (W x D x H): 51.8 x 18.66 x 37.92 cm
Dimensions without Stand (W x D x H): 51.8 x 4.75 x 31.52 cm
Weight: 3.61 kg (With stand)
Ergonomic features: Tilt: -5 to +22°
Certification and Compliance: CE; CB; KC/KCC; NOM; PSB; ICE; TUV-S; CCC; CEL; CECP; SEPA; TCO Certified; EPA; ISC; VCCI; FCC; Taiwan BSMI
Environmental: Arsenic-free display glass; Mercury-free display backlights; Low halogen
Energy Efficiency Compliance: ENERGY STAR® certified