Embedded MIni WiFi NVR

Developed by Hikvision independently, DS-7108NI-E1/V/W NVR (Network Video Recorder) is the first generation recorder in surveillance industry which is embedded a router module. In addition to the general feature of NVR, it also can be used as a wireless router. Besides, a build-in noiseless fan, which adjusts speed automatically, helps to create a quiet working environment. Owing to its full functionality and high-operability, it is widely applied in domestic customer, stores and other industries.

Manufacturer Part Number
DS-7108NI-E1/V/W/1
EAN/UPC
0813908020205,813908020205
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio InputIP video input:: |: 8-ch
NetworkIncoming bandwidth:: |: 50Mbps
Outgoing bandwidth:: |: 80Mbps 
Remote connection:: |: 128
Network Protocol:: |: IPv6, UPnP, SNMP, NTP, SADP, DDNS, SMTP, NFS, iSCSI.
HDMI output:: |: 1-ch, resolution: 1920 × 1080P /60Hz, 1600 × 1200 /60Hz, 1280 × 1024 /60Hz,
1280 × 720 /60Hz, 1024 × 768 /60Hz
Video/Audio OutputRecording Resolution:: |: 6MP/5MP/3MP/1080P/UXGA/720P/VGA/4CIF/DCIF/2CIF/CIF/QCIF
Synchronous Playback:: |: 8-ch
WirelessFrequency Band:: |: 2.4GHz
Antenna Structure:: |: 2 × 2MIMO
Transmission Rate:: |: 300Mbps
Transmission Standard:: |: IEEE 802.1b/g/n
Hard DiskSATA:: |: 1 SATA interface for 1 HDD
External InterfaceNetwork Interface:: |: 1 RJ-45 10 /100 Mbps WAN interface; 3 RJ-45 10 / 100M LAN interfaces.
GeneralPower Supply:: |: 12V DC
Consumption(without hard disk and POE):: |: ≤ 12 W
Working Temperature:: |: -10 ºC ~ +55 ºC (+14 ºF~ + 131 ºF)
Working Humidity:: |: 10 % ~ 90 %
Dimensions:: |: 87 × 87 × 157 mm (3.4 × 3.4 × 6.2 inch)
Weight(without HDD):: |: ≤ 0.53 Kg (1.2lb)