Turbo HD DVR

DS-9000HQHI-SH series DVR (Digital Video Recorder) is a new generation recorder devel oped by Hikvision independently which can connect HD analog/ network cameras and Coaxitron cameras and provide powerful surveillance . Combined with multiple advanced technologies, such as audio and video encoding & decoding technology, embedded system technology, storage technology, network technology and intelligent technology. It can both work alone as a recorder and cooperate with other device s to build a comprehensive surveillance system.
The DS-9000HQHI-SH series DVR are widely applied in the areas of finance, public security, military, communication, transportation, education, etc..

Manufacturer Part Number
DS-9008HQHI-SH-3TB
EAN/UPC
0813908021431,813908021431
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio InputAudio Input:: |: 8-ch
Video Compression:: |: H.264
Analog and HD-TVI video input:: |: 8-ch  BNC interface (1.0Vp-p, 75 Ω)
Supported camera types:: |: 720P25,720P30,720P50,720P60,1080P25,1080P30,CVBS
IP Video Input:: |: 10-ch(up to 18-ch) Up to 5MP resolution
Audio Compression:: |: G.711u
Audio Input Interface:: |: RCA (2.0 Vp-p, 1 kΩ)
Two-way Audio:: |: 1-ch RCA(2.0Vp-p, 1kΩ)
Video/Audio OutputVGA Output:: |: 1-ch, resolution: 
1920×1080P/60Hz,1280×1024/60Hz,1280×720/60Hz, 1024×768/60Hz

CVBS Output:: |: 1-ch, BNC (1.0 Vp-p, 75 Ω), resolution: PAL: 704 × 576, NTSC: 704 × 480
HDMI Output:: |: 1-ch,1920×1080/60Hz,1280×1024/60Hz,1280×720/60Hz,1024×768/60Hz
HDMI/VGA Output:: |: 1920 × 1080 / 60 Hz,1280 × 1024 / 60 Hz, 1280 × 720 / 60 Hz, 1024 × 768 / 60 Hz
Recording resolution:: |: Main stream: 1080P / 720P / VGA / WD1 / 4CIF / CIF;Sub-stream: WD1(non-real-time) / 4CIF(non-real-time) / CIF / QCIF / QVGA
Frame Rate:: |: Main stream: 1/16 fps ~ Real time frame rate 
Sub-stream: 1/16 fps ~ Real time frame rate 
Video Bit Rate:: |: 32 Kbps-10 Mbps
Two-way Audio:: |: 1-ch (Audio out)
Audio Output:: |: 2-ch, RCA (2.0 Vp-p, 1 kΩ)
Audio Bit Rate:: |: 64kbps
Dual Stream:: |: Support
Synchronous Playback:: |: 8-ch
Network managementRemote connections:: |: 128
Network protocols:: |: TCP/IP, PPPoE, DHCP, EZVIZ Cloud P2P, DNS, DDNS, NTP, SADP, SMTP, SNMP, NFS, iSCSI, UPnP™, HTTPS
Hard Disk DriverInterface Type:: |: 8 SATA interfaces for 8 HDDs; 1 eSATA interface
Capacity:: |: Up to 6 TB capacity for each disk
e-SATA Interface:: |: 1 eSATA interface
Disk ArrayArray Type:: |: RAID0, RAID1, RAID5, RAID10
Number of Array:: |: 16
External InterfaceNetwork Interface:: |: 2; 10M / 100M / 1000M self-adaptive Ethernet interfaces
USB Interface:: |: 3 USB2.0 interfaces
Alarm Input:: |: 16-ch
Alarm Output:: |: 4-ch
GeneralPower Supply:: |: 100 ~ 240VAC, 47 ~ 63Hz
Consumption:: |: ≤ 45W(without hard disks)
Working Temperature:: |: -10 ºC ~+55 ºC (14 ºF ~ 131 ºF)
Working Humidity:: |: 10% ~ 90%
Chassis:: |: 19-inch rack-mounted 2U chassis
Dimensions:: |: 445 × 470 × 90 mm (17.5 × 18.5 × 3.5 inch)
Weight:: |: ≤8Kg (17.6 lb) (without hard disks)