BIZ 2400 II USB Headset

The Jabra Biz 2400 was developed with one goal in mind: to be the world’s best corded contact center headset, delivering both best in class noise cancellation and acoustic shock protection, as well as the industry’s only unbreakable 360 swiveling boom and Kevlar-reinforced cord. Available in a variety of wearing styles.

The world’s best contact center headset

Jabra’s Biz 2400 was designed with one goal in mind: to be the world’s best corded contact center headset. Ultra Noise Canceling microphones ensure in-the-room call clarity. Hand-made Neodymium speakers deliver the maximum frequency response – from narrow band to IP wideband telephony and multimedia. Kevlar reinforced cords, gold plated contacts, and an unbreakable FreeSpin™ boom ensure it stands up to the most demanding environments.

Make sure your customer only hears one agent at a time

How your agents sound to your customers impacts how your brand is perceived – so giving your agents the tools to make them and your brand look good is smart business. Jabra’s Biz 2400 is designed to deliver best-in-class audio performance, no matter how loud your contact center is. Ultra Noise Canceling microphones filter out ambient noise so only your agent’s voice comes through. The flexible boom tip ensures ideal microphone placement. And PeakStop™ technology ensures loud sounds are clipped off before they can hurt your agents’ ears. The result is crystal clear conversations – and a great customer experience.

Built to keep working – no matter how much punishment it takes

Jabra’s Biz 2400 is built to keep working, no matter what your office throws at it. Only the Biz 2400 has features like Kevlar reinforced cords, gold plated contacts, and an unbreakable FreeSpin boom that ensure it can stand up to the most demanding environments.

Comfort means productivity

A comfortable agent is a productive agent – so being able to personalize the headset you’re supposed to be wearing all day is critical. This means the Jabra Biz 2400’s attention to comfort is an important productivity tool. Features like soft ear cushions, a fully adjustable headband, and a variety of wearing styles allow agents to fit the Biz 2400 to their unique wearing style – which means it stays on their heads longer.

Easy integration with existing telecom system

No matter which phone system you’re using, Jabra’s Biz 2400 series headsets will seamlessly integrate into your workflow. With over 20 different models available in a variety of wearing styles that feature either a Quick Disconnect (QD) or USB connector, the Jabra Biz 2400 is a smart choice no matter what telecom system you’re using.

Manufacturer Part Number
2496-829-309
EAN/UPC
0706487015697,706487015697,5706991017809
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity:

Operating System:

  • This device supports Microsoft Windows
  • This device support Apple Mac OS

Connectivity: USB
This device is connected via USB

Usage:

  • Connects to a PC and can be used to stream music/sound and for voice calls
  • Designed to optimize the experience of using a Unified Communications client
  • Works with traditional desk phones
Control Center: Yes
Control Center enables you to manage all of your devices directly from Jabra PC Suite, enabling greater control and mass deployment

Speakers:

Noise Protection: Peakstop™
Peakstop™ - Eliminates potentially harmful sound spikes

Digital Signal Processing: Yes
Digital Signal Processing (DSP) is a technology that digitally optimizes your voice and music and suppresses echoes

Microphone:

Microphone Type: Noise Canceling

Enhances call clarity by eliminating background noise from the office.

Microphone Sensitivity: Standard (E-STD)

Standard (STD) variation microphone sensitivity is comparable to a normal telephone receiver and is used in most telephone devices.

Boom Arm Type: Flex

Noise-cancelling microphone with excellent noise reduction - great for open, loud office environments. The boom arm can be adjusted to the user.

Mute function: Yes

Mute gives you the option to mute/unmute the microphone directly on the device

Noise Protection: Peakstop™

Peakstop™ - Eliminates potentially harmful sound spikes

Design:

Ear Cushion Type: Leatherette L
Large (L) leatherette ear cushions

Remote Call Control:

Jabra PC Suite: Yes